U27G3X/BK

UNLEASH YOUR POTENTIAL

Experience unparalleled Gaming with the U27G3X/BK 27-Inch 4K UHD Monitor: 160Hz Refresh Rate, 1ms Response Time, IPS Panel Clarity and, GSync Compatible
The U27G3X/BK is an absolute powerhouse that delivers stunning 4K UHD resolution at 3840x2160, ensuring every detail comes to life with incredible clarity. Combining a lightning-fast up to 1ms GtG response time and a high 160Hz refresh rate, this monitor guarantees seamless motion and reduced ghosting, providing you with the competitive edge you need for gaming. With HDMI support, the U27G3X/BK offers versatile connectivity options for your gaming devices, making it a comprehensive choice for immersive and responsive gameplay.
Screen size (inch)

27

Panel resolution

3840x2160

Max Refresh rate

160 Hz

Response time GtG

1 ms

Height adjust (mm)

130mm

Sync technology and HDR (Feature)

Adaptive sync - MONITOR, Vesa Certified DisplayHDR™ 400 - MONITOR

Panel treatment

Antiglare (AG)

Flat / Curved

Flat

UHD (4K) Resolution

4K Ultra High-Definition (3840 x 2160) resolution delivers ultra-crisp picture quality and allows users to see more on the screen at one time. This provides more screen 'real estate' and shows more detail for sharper and more brilliant images. Whether working on the next beautiful photo, or design, or even just used for productivity, users will marvel at the true, crisp image that only a UHD display can provide.

160Hz Refresh Rate

Equip yourself with twice the frame rate of other monitors and say goodbye to image stuttering and blurry motion. With a 160Hz refresh rate every frame is rendered sharply and in smooth succession, so you can line up your shots accurately and appreciate high speed races in all their glory.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

Display Port

DisplayPort offers ultra-fast digital audio and video transmission without quality loss or input lag. Quickly and easily connect a range of devices to your screen, including your computer, laptop, media player, game console and more. It’s perfect for professionals as well as the most demanding home users.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).
HDMI 2.1
The latest standard in HDMI technology further boosts higher refresh rates and resolution. This not only opens new doors for watching content, but also for gamers: HDMI 2.1 enables next generation consoles to reach their maximum performance.
Adaptive sync
Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.
Picture by Picture (PbP)
Picture by Picture is a feature that allows you to make use of multiple sources (e.g. from your laptop and desktop PC) simultaneously and display them on the same screen. Its commanding overview gives you more control and boosts your efficiency both while streaming, working and playing considerably.
Flicker Free
AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!
Low Blue Light
AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.
Dial point for more accurate and precise aiming
The Dial Point function places an aiming indicator in the center of screen for helping gamers to play First Person Shooter (FPS) games with an accurate and precise focus.
Pivot function
Thanks to its pivot function, your monitor can be rotated by 180° from landscape into portrait mode, especially useful for desktop publishing.