Monitor 16G3

UNLEASH YOUR POTENTIAL

AOC GAMING 16G3 is a 15.6” Full HD gaming portable monitor featuring IPS panel, fast 144 Hz refresh rate, FreeSync and full connectivity for gaming wherever you want.
The AOC GAMING 16G3 is the first AOC GAMING portable gaming monitors and it combines a great gaming experience with striking visuals in a minimal and light design. The 15.6” Full HD IPS display delivers captivating colors and shadows, indoor or outdoor, with an impressive brightness of 250 cd/m2 and a contrast ratio of 1000:1. Bring the battle wherever you want and always have the upper hand: the 16G3 offers 144Hz refresh rate, FreeSync and 4ms response time for a fast-paced gaming experience, on console (microHDMI), laptops and selected smartphones (USB-C).

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

Vesa Mount

AOC’s Ergo Base stands bring versatility, sturdiness and ease of use in one package. But do you still want to use your wall mount or multi-monitor setup using desk mounts? VESA mounts bring you the uppermost flexibility. Upside-down, in pivot mode, on top of each other, attach your monitor wherever you want using 3rd party mounts and stands thanks to the VESA mount option.

144Hz Refresh Rate

Equip yourself with twice the frame rate of other monitors and say goodbye to image stuttering and blurry motion. With a 144Hz refresh rate every frame is rendered sharply and in smooth succession, so you can line up your shots accurately and appreciate high speed races in all their glory.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources.

IPS Panel

IPS panel ensures an excellent viewing experience with lifelike yet brilliant and accurate colours. Colours look consistent no matter from which angle you look at the display

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.