Dell Latitude 15.6" - 3520

Operating system

Available with Windows 10 Home, Windows 10 Pro or Ubuntu – for a smooth, versatile PC experience

Welcome to a new age of intelligence

ExpressConnect
Experience seamless Wi-Fi. ExpressConnect automatically joins the strongest access points in the office and prioritizes bandwidth for conferencing applications, wherever you work.

ExpressResponse
With Intel® Adaptix™ Technology, prioritize your most important apps, so they open faster and perform better.

ExpressCharge
Dell Optimizer extends runtime and improves battery performance by adapting to your patterns and charging up to 80% in an hour.

Intelligent Audio
Collaborate like you’re in the same room. Intelligent Audio enhances your audio quality and reduces background noises, so you can hear and be heard, creating a better conference experience for all.

Essential features for any business

Fast performance: Up to 11th Gen Intel® Core™ i7 processors offer businesses the performance, manageability, built-in security features and stability of Intel® and align to a future-proof roadmap. Download and smoothly run graphic-intensive applications with optional NVIDIA MX450.

Connect anywhere: Seamlessly work on the go thanks to and eSIM technology and optional LTE mobile broadband speeds up to 450Mbps. Intel® Wi-Fi 6 capability provides reliable connectivity, fast speeds and next-gen security to PCs and wireless networks.

Ports for any purpose: Compatible with more monitors and accessories, with a full range of available ports, including USB 3.2 Gen2x2 Type-C™ port and legacy ports like HDMI and RJ45.

Start quickly: Start up instantly with a fingerprint reader built into the power button.

Power through: Drive efficiency with low-density, 3C and 4C battery pack options.

Modern design to boost productivity

Stunningly designed: Our Latitude 3520 is smaller, thinner, and lighter, with a new darker finish, polished sidewalls and thin bezel.

Upgraded keyboard: The larger edge-to-edge keyboard, keycaps and 10% larger touchpad make typing and navigation easier than ever.

Enhanced display: Gain a brighter view with 250 nit Full HD display panels.

Privacy shutter: Available with a mechanical privacy camera shutter for added security.

Our commitment to sustainability: Our systems are EPEAT Gold Certified ensuring Latitude is a purchase you can feel good about. Plus, choosing Energy Star compliant systems not only saves you money, but also reduces emissions associated with electricity production.

Modernize your experience with Dell Technologies Unified Workspace.

Dell Technologies Unified Workspace is the gold standard approach to helping you achieve a modernized endpoint environment and deliver an optimized end user experience. Dell's software and services solutions integrate with current endpoint environments and provide enhanced efficiencies, actionable insights and an optimized experience across deployment, security, management and support.

Gains from implementing Dell Technologies Unified Workspace offset hardware and IT costs

  • Modern factory provisioning and reduce deployment time by 50%
  • Comprehensive endpoint security above and below the OS
  • Unified management from one console of your choice
  • Predictive, proactive support to reduce support calls by up to 46% and resolve issues 6x faster

Ports & Slots

1. Optional uSim card tray | 2. uSD 3.0 card reader slot | 3. Audio jack | 4. USB 2.0 | 5. USB 3.2 Gen 1 Type-A port | 6. RJ-45 with status LED | 7. Wedge-shaped lock slot | 8. Power-in, 4.5mm barrel with status LED | 9. HDMI 1.4 | 10. USB 3.2 Gen 1 Type-A port | 11. USB 3.2 Gen 2x2 Type-C™ port with DisplayPort Alt mode

Dimensions & Weight

1. Height: 18.06mm (0.71") | 2. Width: 361mm (14.2") | 3. Depth: 240.9mm (9.5") | Starting weight: 1.79kg (3.95lb)