Dell 2.4TB 10K RPM SAS ISE 12Gbps 512e 2.5in Hot-plug Hard Drive in 3.5in Hybrid Carrier

Dell Part 161-BCFV


Increase the storage capacity of your system with the 2.4TB Hard Drive from Dell. Offering a rotational speed of 10K RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking.

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain.

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades.

Why choose Dell drives?

  • Dell drives are robust, built by premium manufacturing processes and rigorously tested for maximum reliability.

  • We specify and control the manufacture of our drives’ firmware and hardware subcomponents to ensure compatibility and add additional capability to reduce the costs of maintenance.

  • Dell’s drive reliability frequently is higher than the reliability of other drive suppliers.

Compatibility

This product is compatible with the following systems:

  • PowerEdge C6420
  • PowerEdge C6520
  • PowerEdge HS5610
  • PowerEdge HS5620
  • PowerEdge MX760C
  • PowerEdge R240
  • PowerEdge R250
  • PowerEdge R340
  • PowerEdge R350
  • PowerEdge R360
  • PowerEdge R440
  • PowerEdge R450
  • PowerEdge R540
  • PowerEdge R550
  • PowerEdge R640
  • PowerEdge R650
  • PowerEdge R650xs
  • PowerEdge R6515
  • PowerEdge R6525
  • PowerEdge R660
  • PowerEdge R660xs
  • PowerEdge R6615
  • PowerEdge R6625
  • PowerEdge R740
  • PowerEdge R740XD
  • PowerEdge R740xd2
  • PowerEdge R750xs
  • PowerEdge R7515
  • PowerEdge R7525
  • PowerEdge R760
  • PowerEdge R760xs
  • PowerEdge R7615
  • PowerEdge R7625
  • PowerEdge R860
  • PowerEdge R960
  • PowerEdge T350
  • PowerEdge T360
  • PowerEdge T550
  • PowerEdge T560

Solid State Drives vs. Hard Disk Drives

SSD

  • Excel in speed, high performance, Input/Output requirements.

  • High reliability due to lack of spinning disks.

  • Go through a rigorous validation process before they are ever considered as additions to the PowerEdge server portfolio.

HDD

  • Best when used as part of a complete storage strategy that balances cost per gigabyte, capacity, application needs and performance.

  • Lower price-to-capacity, which can be most beneficial for large-capacity workloads or applications requiring large amounts of storage used for data such as archives, disk backups, image libraries or logs.

Storage Drive Types

  • Solid State SAS and SATA Drives: Fast storage medium for random IO.

  • 10K & 15K SAS Hard Drives: Performance and availability for performance optimized applications.

  • 7.2K SAS & SATA Hard Drives: High capacity and exceptional $/GB for capacity optimized applications.

  • Entry Drives: Least expensive drives used in applications where low usage and limited total number of drives are applicable. Due to restrictions on use, these drives are available in a small number of systems and configurations.

Increase the storage capacity of your system with the 2.4TB Hard Drive from Dell. Offering a rotational speed of 10K RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.


  • Offers - 2.4TB capacity to store large amount of data
  • SAS interface delivers high data transfer speeds
  • 10K RPM spindle speed ensures excellent performance