LS720S ZERO DARK

The ZERO DARK theme has spread into DeepCool's acclaimed LS line of liquid coolers. The all-blacked out design of the LS720S ZERO DARK has all the performance that you would expect from our 360mm 4th generation pump powered AIOs, but with minimal lighting. The perfect component for those ultra sleek stealth or professional builds.

    

LS720S ZERO DARK

Let The Darkness Take Control

EMBRACE THE DARKNESS

There is something about premium systems with little to no lighting. The LS720S ZERO DARK is the perfect liquid solution for cooling higher end processors that emphasizes the actual components. RGB need not apply.

BUILT STRONG!

Aluminum was chosen to provide a pristine appearance while also adding extra rigidity to the pump housing. The large pump cover is rotatable, and easy to adjust.

4TH GENERATION PUMP

Built on our 4th Generation high-performance water pump design that maximizes cooling performance featuring:

Optimized microchannels ensure efficient coolant flow.

Powerful three-phase drive motor rotates up to 3100 RPM.

Thick solid copper coldplate.

HIGHLY EFFICIENT FANS

Optimized PWM fans are included with the LS720S ZERO DARK and have been fine-tuned to provide excellent cooling performance with a whisper-quiet, long-life Hydro bearing. The LS720S ZERO DARK will include three of these specialized PWM fans.

500~2250 RPM
Dynamic PWM Range
85.85 CFM
Supreme Airflow
3.27 mmAq
Air Pressure
≤32.9 dB(A)
Full Load Noise
 

ANTI-LEAK TECHNOLOGY

The LS720S ZERO DARK liquid cooler features DeepCool's patented Anti-Leak Technology. The internal valve regulates pressure and will purge it when internal pressure exceeds atmospheric pressure, this leads to a longer useful life while reducing the possibility of leaks.

SIMPLIFIED INSTALLATION

The included mounting hardware provides an easy installation process that ensures proper contact and equal pressure on both Intel and AMD platforms. Everything needed to mount the LS720S ZERO DARK to the latest mainstream CPUs is included in the box, so you are ready to go.

Application For

Intel

LGA1700/1200/1151/1150/1155

AMD

AM5/AM4

Product Dimension