Latitude 5340 bärbar dator

Operating system

Available with Windows 11.

*Features shown in video may not be available on all products. Please refer to product details page for specific product features.
*Image is for illustrative purposes. Actual touchpad has four haptic sensors. 

Maximum performance and scalability

  • Enable maximum productivity in more places and additional built-in hardware security with Intel vPro®, running on 13th Gen Intel® Core™ processors in either U-series or P-series
  • Lightning-fast response time and improved performance with up to 64GB LPDDR5 memory
  • Advanced thermals with new larger fans that keep your device cool and quiet
  • Next-gen batteries with ExpressCharge analyze usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life

Ultimate security to work from anywhere

  • The industry's most secure commercial PCs, offering Dell SafeID, Dell SafeBIOS, fingerprint readers, TPM chip and lock slot options are tested and pass MIL-STD 810H tests
  • Intelligent privacy features from Dell Optimizer help keep sensitive data private
  • Onlooker detection notifies you when someone is peering at your screen and will texturize your screen
  • Look Away Detect knows when your focus is elsewhere and dims to further protect privacy and save battery life
  • ExpressSign-in detects your presence and wakes up your system and locks your PC when you walk away
  • Optional tamper-evident seals to protect PCs during transit and a NIST-compliant hard drive wipe helps businesses ensure their device has a clean slate before adding the company image

Innovating with sustainability

Our most sustainable commercial PC developed with 64% more recycled and renewable plastics by weight than our previous generation models
   
Made with 18% recycled and renewable plastic    
100% recycled and renewable packaging with multipack options for even less waste
Innovative use of bio-based, ocean-bound and post-consumer recycled plastics throughout your device
EPEAT Gold registered    

Created for combining forces

  • Intelligent audio removes background noise on both ends of the call, while Voice Quality Monitoring hones in on the speaker
  • Optional enhanced FHD+IR camera developed to reflect and accentuate your reality with picture-perfect accuracy
  • Work from anywhere with outstanding battery life and choice of various battery options up to 54Whr

Experience uncompromised connectivity

  • Wi-Fi 6E and 4G LTE or 5G options make sure you’re always connected at the industry’s fastest speeds.
  • ExpressConnect joins the best available network, prioritizes conferencing apps and delivers fast data and video downloads with the world's first simultaneous multi-network connection
  • Quickly connect to peripherals with a broad range of ports including 2x USB Type C Thunderbolt™ 4.0 and HDMI 2.0

Work with incredible views

Optimized 16:9 screen with optional battery saving and ComfortView Plus display to maximize performance and keep your eyes comfortable

Wide array of panel choices including optional FHD Non-Touch 400 nit panel and FHD Touch 300 nit 2-in-1 panel with edge-to-edge Gorilla Glass and active pen support

New premium clickpad with improved size, feel, noise for better productivity

Dell Optimizer

Intelligence built around you
Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features all in one software
Personalized Performance
From pairing to charging, intelligence and machine learning elevate productivity by automating performance features across your entire ecosystem
Intelligent Collaboration
Enhance your conferencing experience with voice isolation, voice quality monitoring and intelligent noise and echo elimination
Safe, Secure and Manageable
With Dell Optimizer, optimization and data collection follow a stringent process to ensure your privacy and security, designed to improve your PC experience continually. With modular installation, easily set up and customize Dell Optimizer features

Dell APEX PC-as-a-Service

Accelerate anywhere work experiences with customisable plans to help you deploy, manage, support devices. Leverage both the built-in protections of the industry’s most secure commercial PCs and software protections for advanced threats to help ensure a trusted workplace for a predictable price per month.

Their latest. Our greatest.

Together, Windows 11 and Dell PCs create a best-in-class experience.
 
An inspiring new look and feel makes for a calmer desktop. Snap assistant helps focus your workflow while desktops allow you to organise your open windows.

Call, chat, and make plans come to life with Teams on Windows 11right from your PC regardless of what computer or phone or tablet they are on.

Ports & Slots

1. Nano-SIM Card Slot (optional)
2. Universal Audio Jack
3. USB 3.2 Gen1 with PowerShare
4. HDMI 2.0
5. Wedge Lock Slot
6. USB 3.2 Gen1
7. 2x USB Type C Thunderbolt™ 4.0 with Power Delivery & DisplayPort
8. Contacted Smart Card Reader (optional)

Dimensions & Weight

1. Depth: 8.17 in. (207.50 mm)
2. Width: 12.04 in. (305.70 mm)
3. Height: 0.67 in. (16.90 mm)
Laptop Starting Weight: 2.7 lbs. (1.22 kg)
2-in-1 Starting Weight: 2.97 lbs. (1.35 kg)