Precision 5860 Tower Workstation

Operating System

Available with Windows 11, Windows 10 or Ubuntu.
Ultimate performance
Up to 24 Cores, 225W Intel® Xeon® Processor.
Professional graphics
Up to (2) AMD or NVIDIA 300W graphics.
Superior storage
Up to 56TB storage, 2 internal M.2 NVMe drives and 2 internal SATA or SAS drives and 2 Front Flexbay storage drives (M.2 NVMe and/or SATA or SAS).
Scalable memory
Up to 2TB of 4800MHz DDR5, 4-channel memory.
Advanced thermals
Keep your system running cool and quiet for long periods of time.
Outstanding expandability
Front access FlexBay for easy storage access and upgrades.

Smaller in size, larger in capacity

Reduced chassis size | Sleek new design | High speed front I/O (USB 3.2 Gen 2/ 2x2)

Dell Optimiser for Precision

Intelligence built around you:
Automatically personalise and boost the performance of your Precision and its entire ecosystem with Dell Optimiser, an AI-based optimization software that learns and responds to the way you work.

Personalised performance with the world’s most intelligent PCs: Intelligence and machine learning elevate productivity by automating performance features beyond your PC, across your entire ecosystem.

Intelligent Collaboration:
Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable:
With Dell Optimiser, AI and machine learning gather and analyze data locally on the system–only event data and service heartbeat are sent to help Dell understand if the app is working appropriately. Optimization and data collection follow a stringent process to ensure your privacy and security-using data to improve your PC experience continually. No personal data is sent and used without your explicit consent.

Analytics:
Generate end-user reports and analyze your system for personalised insights.

Stay Secure, Be Productive

Start secure. Stay Secure. Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations. Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.    

Ports & Slots

1. Power switch
2. HDD LED
3. Universal Audio Jack
4. (2) USB 3.2 Gen1 (5Gb/s) Type-A
5. USB 3.2 Gen 2 (10Gb/s) Type-C
6. USB 3.2 Gen 2 (10Gb/s) Type-C
7. SD card reader
8. Power outlet
9. Serial and PS2 (optional)
10. Line out
11. RJ45 (1Gb)
12. RJ45 (10Gb)
13. (3) USB 3.2 Gen 1 (5Gb/s) Type-A
14. (3) USB3.2 Gen 2 (10Gb/s) Type-C

Dimensions & Weight

  1. Height: 414.00 mm (16.29 in.) / 417.90 mm (16.45 in.) with rubber-foot protruding
  2. Width: 172.60 mm (6.79 in.) / 176.50 mm (6.94 in.) with rubber-foot protruding
  3. Depth: 429.60 mm (16.90 in.) / 452.10 mm (17.79 in.) with lock-structure protruding

Weight:
Maximum: 21.70kg (47.80lb)
Minimum: 14.40kg (31.70lb)
 
Redefine reality
Create fully-immersive AR and VR content with next generation professional graphics and powerful performance normally found only in tower workstations.
Independent Software Vendor (ISV) certification
Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.
Artificial intelligence-ready Data Science Workstations
Intelligently designed for Data Scientists, the latest Precision Data Science Workstations utilize AI to empower users to get their most important work done faster by fine-tuning their devices for optimized performance of the applications they use most.
iF Design Awards 2023 Winner: Dell Precision Family Design Language
Category: Computer - Computer Family Design Language