Dell 55 4K Conference Room Monitor - P5524Q

Bring the team together, whether they are in the room or remote, with this brilliant 55” 4K large format monitor with built-in dual 10W speakers.
Diagonal Size
54.6"
Resolution / Refresh Rate
3840 x 2160
Panel Technology
VA
Ports
USB (power only)
2 x USB 3.0 downstream
USB 3.0 upstream
Audio line-in
Audio line-out
VGA input
DisplayPort
2 x HDMI
RS-232
LAN
Cables
VGA cable
HDMI cable
SuperSpeed USB cable
DisplayPort cable

How teams, big and small, seamlessly collaborate

Brilliance from every angle

Stunning visuals: Make every presentation brilliant on a 55" screen with 4K resolution.
Clearly captivating: Experience exceptionally sharp 4K images and text with monitor scaling technology that optimises text and fonts for increased readability. ComfortView and anti-glare, anti-smudge coatings deliver greater legibility and a better extended viewing experience.
Dynamic colours. Crisp details: A wide 178°/178° viewing angle lets you and your team see fine details and vibrant colours from either side of the room.
Speak to your audience: Bring every video or audio element to life with the built-in 2x10W speakers.

Simplified setup

Manage your meeting spaces: With RS232, RJ45 and HDMI CEC ports, you can use remote management tools to maintain and control your Large Format monitor with a network control system.

A smooth deployment: With a few painless steps, and a couple of extra hands, it’s simple to install this Dell conference room solution to a solid wall. Our displays are VESA compatible, so you can pick the mounting solution that best fits your space, whether that’s a mobile cart, stand or wall mount.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Convenient connectivity

Connect to productivity: Make your monitor a productivity hub with extensive connectivity options including HDMI and DP—all in one clutter-free setup.

 

Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organize your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.

Convenient customisation: Quickly access your features and functions with the menu launcher and hot keys.

Green thinking: for today and tomorrow

Environmental standards: This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design and meets the latest regulatory and environmental standards such as ENERGY STAR® and is TCO Certified.

Eco-conscious packaging: Dell commercial monitors ship in select packaging components made with up to 90% recycled materials.

Energy conservation: Save energy when your monitor’s not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advancing sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

 

Connectivity Options

Ports & Slots:
1. Audio line-out | 2. Audio line-in | 3. VGA | 4. DisplayPort 1.2 | 5. HDMI x 2 | 6. USB Charging Port | 7. USB 3.0 Downstream x 2 | 8. USB 3.0 Upstream x 1 | 9. RS232 connector | 10. RJ45 connector
Cables included:
Power cable | VGA | HDMI | DP (DP to DP) | USB 3.0 Upstream