Dell 65 4K Interactive Touch Monitor - P6524QT

Bring the team together, whether they are in the room or remote, with this brilliant 65” 4K UHD large format monitor with 20-point touch, palm-rejection, USB-C connectivity and built-in dual 20W speakers.
Diagonal Size
64.53"
Resolution / Refresh Rate
3840 x 2160
Panel Technology
IPS
Ports
USB-C 3.0
3 x USB 3.1 upstream
4 x USB 3.1 downstream
DisplayPort
3 x HDMI
Audio line-out
LAN
RS-232
Cables
USB-C cable
HDMI cable
SuperSpeed USB cable
DisplayPort cable

How teams, big and small, seamlessly collaborate

Brilliance from every angle

Stunning visuals: Make every presentation brilliant on a 65" screen with 4K UHD resolution.

Clearly captivating: Experience exceptionally sharp images and text in 4K resolution with monitor scaling technology that optimises text and fonts for greater legibility. ComfortView and anti-glare, anti-smudge coatings deliver greater legibility and a better extended viewing experience.

Striking presentations: No matter where you stand or sit, see consistent colours across the screen thanks to the wide viewing angle enabled by In-Plane Switching (IPS) technology.

Speak to your audience: Bring every video or audio element to life with the built-in dual 20W speakers.

Built with your whole team in mind

Inclusive for all: Dell Screen Drop is the world’s first accessibility feature, designed to improve reachability for users working from different heights.

Group work without the wait: Twenty-point InGlass™ Touch technology allows multiple workers to interact with the screen simultaneously, eliminating wait time for more natural collaboration. And, since the touch functionality is compatible with most industry standard software, it integrates seamlessly, however you work.

Write naturally: Palm rejection allows users to rest their hands naturally onscreen without unwanted marks.

Write in style: Mimicking a more natural writing tool, the dual-tip stylus has an ergonomic, easy-grip design, a fine writing tip and a precise eraser. It also magnetically attaches to the side of the display, so it’s never misplaced.

Collaboration at your fingertips: Experience intuitive touch technology, a feature that lets you annotate with your fingers and erase with the palm of your hand.

Simplified set up

Manage your meeting spaces: With RS232, RJ45 and HDMI CEC ports, you can use remote management tools to maintain and control your Large Format monitor with a network control system.

A smooth deployment: With a few painless steps, and a couple of extra hands, it’s simple to install this Dell conference room solution to a solid wall. Our displays are VESA compatible, so you can pick the mounting solution that best fits your space, whether that’s a mobile cart, stand or wall mount.

All-in-one convenience: Seamlessly integrate an optional Dell OptiPlex Micro and allow IT to select the best option for varying business needs. Upgrade as you grow or easily upload your preferred corporate image with this agile display solution.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Convenient connectivity

Power of USB-C: Enjoy uninterrupted productivity with up to 90W of laptop charging power via your USB-C port.

Seamless integration with Dell Meeting Space Solutions: This interactive touch monitor has been tested and validated to work with complete conference room ecosystems that include high quality audio, video and room control, powered by OptiPlex Micro.

Secure deployment: Secure your OptiPlex Micro in a powered compartment at the back of the display, for security, convenient cable management, cable security and to avoid misplacement or unintended PC user engagement.

Connect to productivity: Make your monitor a productivity hub with extensive connectivity options including HDMI, DP and USB-C that delivers power, audio and video—all in one clutter-free setup.

Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory. 

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools. 
 
Convenient customisation: Quickly access your favourite features and functions with the menu launcher and hot keys. 

Green thinking: for today and tomorrow

Environmental standards: This monitor uses 85% PCR (Post consumer Recyclable) plastic in the design, 90% recycled aluminum, and meets the latest environmental standards such as EnergyStar® and is EPEAT® Silver registered.

Eco-conscious packaging: Dell commercial monitors ship in select packaging components made with up to 90% recycled materials.

Energy conservation: Save energy when your monitor’s not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advancing sustainability: Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

Connectivity Options

Ports & Slots:
1. HDMI x 3 | 2. DisplayPort 1.2 | 3. USB Type-C | 4. RS232 connector | 5. Audio line-out
    | 6. USB 3.1 Upstream x 3 | 7. USB 3.1 Downstream x 3 | 8. USB Charging Port | 9. RJ45 connector

Cables
included:
Power cable | Optiplex Power Cable | USB 3.1 upstream | DP (DP to DP) | USB Type- C | HDMI