Vostro 16" Laptop

Operating System

Available with Windows 11 or Windows 10.

Big screen. Major reliability.

A 16:10 aspect ratio in a 16-inch display means even more screen space for reviewing spreadsheets, purchase orders and perfecting presentations, all in a slim, lightweight design.

Mistakes happen. That’s why this full size keyboard is spill resistant. And, this laptop passed 15 military certification tests (MIL-810H) to help ensure it can handle the day-to-day wear and tear.
Windows 11 Pro - designed for hybrid work.
The most productive and secure version of Windows yet—but simple for IT.

Ports & Slots

1. SD Card reader 3.0
2. USB 3.2 Gen 1 Type A
3. RJ-45
4. Headset jack
5. Wedge shaped lock slot
6. Power jack
7. HDMI 1.4
8. USB 3.2 Gen 1 Type A
9. USB 3.2 Gen 2 Type C

Dimensions & Weight

1. Height: 15.67 mm - 18.30 mm (0.62 in. - 0.72 in.)
2. Width: 356.78 mm (14.05 in.)
3. Depth: 251.90 mm (9.92 in.)
Starting Weight: 1.90 kg (4.19 lbs.)