Racing Series

Complete your ultimate sim racing setup with MOZA Racing Series — bundles designed for every level, delivering precision, immersion, and ready-to-race performance.

MOZA R3 Bundle for PC

3.9Nm DD Servo Motor

Aviation-grade Aluminum

ISF PU Gripsa

Aluminum Quick Release

Full High-Strength Steel

Ultra-low Torque Ripple & Groove Torque

Mobile App Control

MOZA Pit House Control Center

Precise 3.9 Nm Direct-Drive Powerhouse

The MOZA R3’s 3.9Nm motor consistently delivers class leading direct drive power and precisely detailed force feedback easily outperforming traditional 3Nm bases.

Compact Adaptable Design

From desktop to fully dedicated rigs the R3’s compact design can be easily adapted to fit any scenario regardless of available space.

High-precision Craftsmanship

With a base crafted from aviation-grade aluminum alloy an ISF PU grips steering wheel and high-strength steel pedals. The R3 sets the benchmark for entry-level racing.

MOZA R3 DD Wheelbase

3.9 Nm DD Servo Motor

The direct drive servo motor delivers a stable and realistic torque output of 3.9 Nm. It flawlessly replicates the steering force found in road and race cars, providing detailed and immersive feedback direct to your hands.

Innovative X Shape Design

The MOZA R3 features an innovative X shape design, combining striking aesthetics with a unified motor housing for improved cooling efficiency and lasting performance.

Aviation-grade Aluminum

Crafted entirely from aviation-grade aluminum alloy, the R3 base boasts a new sleek appearance while ensuring superb durability and endurance.

The Maximum & Minimum Philosophy

The MOZA R3’s compact body and ultra low power consumption delivers maximum torque and excellent temperature control performance.

Ultra-low Torque Ripple& Groove Torque

Our engineers have achieved the ultimate steering force feedback thanks to the R3’s ultra low torque ripple and groove characteristics.

Intelligent Temperature Control System

The MOZA R3’s compact body and ultra low power consumption delivers maximum torque and excellent temperature control performance.

15-bit Encoder

The ultra high 15 bit encoder ensures a highly accurate and realistic steering feel.

MOBILE APP CONTROL

Real time on the fly adjustments can be made using the MOZA mobile app including hassle free setup transfers

to new devices.

MOZA ES Lite Steering Wheel

Durable ISF PU Grips

Our non-slip, sweat-proof durable grips offer a premium feel whilst being environmentally friendly.

MOZA QR System

The Moza Racing QR system makes swapping wheels both easy and fast and is widely regarded as the best in the industry.

Aluminum Wheel Rim

The solid aluminium alloy rim ensures maximum rigidity, durability and immersion.

SR-P Lite Pedals

Pedal Set of 2- No Clutch

Full High-strength Steel

High strength steel ensures rock solid performance and durability.

High Precision Hall Sensor

A high-precision hall sensor ensures accurate maintenance free performance.

For the Pros, or for Home

Our anti-slip pad design ensures consistent braking and throttle control.

Adjustable Pedal Spacing

For optimum ergonomics, pedals can be easily spaced and configured for maximum comfort and accessibility.

Output Curve Adjustment

Finding your optimum pedal feel and input is easy with the MOZA Pit House.