Q27G3XMN/BK

UNLEASH YOUR POTENTIAL

The Q27G3XMN/BK gaming monitor, equipped with supercharged HDR Performance, offers a vibrant color experience and blazing brightness, delivering unmatched gameplay excellence.
Screen size (inch)

27

Panel resolution

2560x1440

Panel type

VA

Sync technology (VRR)

Freesync Premium Pro

Refresh rate

180 Hz

Bezel type (front)

3-sided frameless

HDR (High Dynamic Range)

VESA Certified DisplayHDR™ 1000

Response time GtG

1 ms

Experience gaming at its finest with the Q27G3XMN/BK Mini LED gaming monitor. Boasting a Fast VA panel and cutting-edge Mini LED technology with 336 zones, it brings you top-tier display quality without breaking the bank. With QHD resolution (2560x1440), a rapid 180Hz refresh rate, and a lightning-quick 1 ms GtG response time, your gaming experience will be nothing short of exceptional. Dive into the action with HDR1000 certified, providing stunning contrast and vibrant colors.

MiniLed

Thanks to the implemented Mini-LED technology, this model combines the highest brightness, finest picture quality and best uniformity while still being slimmer than monitors with conventional LED. The 50 shades of grey that slim the immersion are erased, providing true darkness and smaller halos

Vesa Certified DisplayHDR™ 1000

Vesa Certified DisplayHDR™ 1000 delivers a dramatically different visual experience. Unlike, other 'HDR compatible' screens, true DisplayHDR™ 1000 produces astonishing brightness, contrast and colors. With the help of local dimming and super high peak brightness up-to 1000 nits, images come to life with advanced highlights featuring deeper, more nuanced blacks. It renders a fuller palette of rich new colors, delivering a visual experience that engages your senses."

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.