Acer Chromebook

Plus 515

A Chromebook Designed for Your Dynamic Lifestyle
With up to 13th Gen Intel® Core™ i7 Processor1 and a spacious 15.6” Full HD display, the Acer Chromebook Plus 515 is designed to empower your productivity. And with up to double the speed, memory, and storage2 – plus popular apps – you have the power to do more.

Expand Your Chromebook’s Potential

The up to 13th Gen Intel® Core™ i7 Processor1 in this Chromebook Plus offers more than just a performance score, advancing real-world computing and delivering efficient multi-tasking.

More Power, So You Can Do More

Do more with Chromebook Plus. Double the speed. Double the memory. Double the storage2. Plus AI-powered Google and Adobe features to do more of what you love.
Crystal Clear Video Calls, Powered by AI
With a 1080p webcam and built-in AI-powered video call tools that automatically enhance clarity and lighting, cancel noise, and blur backgrounds - you’ll always look and sound your best, no matter what app you use. Mute your mic and turn off your camera with one click for added privacy and convenience.
The Apps You Need to Make Magic
Inspire your inner creator with the built-in Google Photos app on your Chromebook Plus. Get enhanced features like the AI powered Magic Eraser that easily removes unwanted distractions and an HDR effect to enhance brightness and contrast. You can also make high-quality movies with a few easy clicks using new movie creation tools.
Access Your Files, Online or Off
No Wi-Fi? No worries. With up to double the storage2, File sync on your Chromebook Plus keeps your Google Docs, Sheets and Slides always accessible, whether online or offline3, so you can create wherever inspiration strikes.

Get Gemini Advanced at no cost*

Unlock the best of Google AI with the Google One AI Premium plan. Get priority access to new features with Gemini Advanced, 2TB of cloud storage, and Gemini in Gmail, Docs, and more. Try 12 months at no cost* with the purchase of a Chromebook.

Designed To Be Seen

This large-screen Chromebook Plus features a Full HD 15.6” narrow bezel4 display with an anti-glare coating that lets users stay productive even in bright conditions. Navigation can be made easier and more convenient with its optional touchscreen display.

All Day Energy. All Day Doing.

DTS® Audio and a fast-charging5 battery with 10 hours6 of battery life make this 15-inch Chromebook Plus perfect for on-the-go entertainment. Take it just about anywhere without needing its adapter while you enjoy high-quality audio from the two upward-facing speakers.

Complete Connectivity

Boost your productivity with features such as an optional backlit keyboard, Wi-Fi 6E, Bluetooth 5.1, a built-in HDMI port, a USB 3.2 Gen1 Type-A port, and dual USB 3.2 Gen1 Type-C ports.

Stylishly Rugged

Worry less about your device and focus on your work. This high-performance Chromebook Plus has independently verified MIL-STD-810H7 military-grade durability.

Designed for Sustainability

Featuring recycled materials, sustainable packaging, an energy-efficient design, and EPEAT registration8, this Chromebook Plus embodies the spirit of our Earthion initiative to reduce waste across the lifetime of the device.
Less Plastic Waste in the Ocean
We use recycled ocean-bound plastic in the OceanGlass™ touchpad of this Chromebook Plus. The touchpad gives you a sleek, glass-like tactile feel as your fingers scroll across its surface.
Conserve Natural Resources
Our molded pulp packaging uses recycled paper, cardboard, and other natural fibers, offering greater sustainability benefits than traditional plastic and Styrofoam packaging.
1 Specifications may vary depending on model and/or region.
2 When compared to top selling Chromebooks from July 2022 to Dec 2022.
3 You must be connected to the internet to set up this feature. Download required. Must have available storage space in Drive.
4 ‘Narrow bezel’ refers to the left and right bezels.
5 Charges up to 50% of battery life in about 30 minutes.
6 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
7 MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
8 EPEAT® registration varies by country. See http://www.epeat.net/ for the registration status for each country.
* In the U.S., this offer is valued at $239.88 for a limited time only. After the offer ends, the price will be $19.99/month. The value of the offer may vary in different countries/regions. You can cancel anytime. See g.co/chromebookplus/ai-premium-offer for full terms.