Monitor 24B3HMA2

Empower your view, connect smart

High-performance clarity with 23.8" FHD monitor featuring 100Hz refresh rate and HDMI
Screen size (inch)

23.8

Panel resolution

1920x1080

Panel type

VA

Sync technology (VRR)

Adaptive Sync

Max Refresh rate

100 Hz

Bezel type (front)

3-sided frameless

Blue Light Technology

Low Blue Light

Response time MPRT

1 ms

Experience the brilliance of our compact-sized 23.8’’ monitor with Full HD VA monitor that transforms your viewing experience into a visual masterpiece. Enjoy yourself in the heart of action with a dynamic 100Hz refresh rate, complemented by an ultra-responsive 1ms MPRT for unmatched clarity and precision. Connectivity made effortless: equipped with HDMI, seamlessly connect your devices to unlock a world of entertainment and productivity. Enjoy tear-free visuals with courtesy of the Adaptive Sync technology that adds a new dimension to your content. Not just a monitor, but an auditory delight – 24B3HMA2 comes with integrated 2W speakers, adding a layer of immersive sound to your multimedia adventures. Prioritize your well-being with Low Blue Light technology and embrace a three-sided frameless design for a captivating, distraction-free display.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources

100Hz Refresh Rate

Equip yourself with twice the frame rate of other monitors and say goodbye to image stuttering and blurry motion. With a 100Hz refresh rate every frame is rendered sharply and in smooth succession, so you can line up your shots accurately and appreciate high speed races in all their glory.

Wide Viewing Angle

Wide Viewing Angle features display color accurately at viewing angles of up to 178°. This way, it does not matter where you choose to view it from, colors will be displayed perfectly.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).