27G4X

Unleash your potential

Unleash gaming power with 180Hz, 1ms Response, and HDR10
Experience the power of the G4 series with the 27G4X – a weapon that satisfies both casuals and home players. Brace yourself for an eSports upgrade like never before, featuring a fair-sized 27-inch display and a lightning-fast IPS panel. Witness the elimination of motion blur with up to 1ms GtG response time and an inspiring 180 Hz refresh rate. A truly optimal gaming experience will wait for you with low input lag. Say goodbye to restrictions with a three-side frameless design, giving you the entire battlefield for your gaming adventures. HDR10 takes your content to the next level.
Screen size (inch)

27

Panel resolution

1920x1080

Max Refresh rate

180 Hz

Response time MPRT

0.5 ms

Height adjust (mm)

130mm

Sync technology and HDR

Adaptive sync - MONITOR, G-SYNC Compatible - MONITOR, HDR10 - MONITOR

Panel type

IPS

Bezel type (front)

3-sided frameless

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

Fast IPS

Unlock your gaming potential with Fast IPS panels offering rapid pixel response times of up to 1ms GtG. Say farewell to motion blur as you enjoy sharper images, enhancing precision targeting and boosting performance in high-speed games. Experience the advantages of fast IPS technology, including vibrant colors and wide viewing angles, for an immersive gaming experience and unleash your full potential.

Response time GtG

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

G-SYNC Compatible

Enable flawless picture quality by synchronising new generations of NVIDIA graphics cards* with this FreeSync monitor. *Please refer to NVIDIA website for the complete list of GPUs working with FreeSync monitors

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

WIDE COLOR GAMUT

When you are enjoying photos, videos or games, we want your screen content to look as lifelike as possible. That is why this display comes with Wide Colour Gamut technology, which means that it is able to display a lot more colours than conventional monitors. This is achieved through a special hardware solution, not through mere software adjustments. The result: true-to-life images with fine details that become visible thanks to the broader colour palette.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

E-sports monitor stand

Our new stand. Co-designed with eSports professionals, allows you to maximize free space for all your peripherals. The base of the monitor is designed to reduce the footprint of your monitor on your desk, and even allows you to place your keyboard on top. The stand includes cable management to keep your desk clean. No matter what genre you compete in, we want you to feel like a pro.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources.

6 Games Mode

Tailor your display to the game with a click of a button. Switch settings between in-built presets for FPS, racing, or RTS games, or customise your own ideal conditions and save them. The AOC Settings KeyPad makes switching profiles or adjusting features quick and easy.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).