The DeepCool CC560 ARGB V2 mid-tower case offers great value with spacious component compatibility, a full-sized tempered glass window, and a total of four pre-installed ARGB fans that get any build started right. The V2 model builds upon the success of the previous generation and raises the bar.
CC560 ARGB V2
REFINED AIRFLOW CASE
ABUNDANT AIRFLOW PERFORMANCE
Well ventilated throughout the entire chassis, the CC560 ARGB V2 sports an airflow front panel, support for fans on the PSU shroud, and a large mesh top panel to ensure fresh air is circulating.
PRIMED AND READY
Four pre-installed ARGB fans deliver big airflow performance, ensuring any system build receives top-notch cooling capacity. These ARGB fans are PWM-enabled and can adjust speeds.
BREITE KÜHLUNGSUNTERSTÜTZUNG
Es gibt genug Platz für leistungsstarke AIO-Flüssigkeitskühler, mit Platz für einen 360-mm-Radiator an der Vorderseite oder 240-mm-Radiator an der Oberseite. Lüfterunterstützung für bis zu 8 x 120 mm oder 5 x 140 mm Lüfter. Die Netzteilabdeckung kann jetzt zwei 120-mm-Lüfter unterstützen, die Deiner leistungshungrigen Grafikkarte einen zusätzlichen Hauch von frischer Luft zuführen!
FANS
8
120mm
FANS
8
120mm
RADIATOR
1
360mm
RADIATOR
1
280mm
RADIATOR
2
240mm
RADIATOR
2
140mm
RADIATOR
3
120mm
COMPATIBILITY
With the ability to support up to E-ATX motherboards, 165mm tall CPU coolers, 370mm GPUs, and 170mm PSUs; the CC560 ARGB V2 can be configured with a wide range of high end components.
STORAGE SOLUTIONS
Support for 2x 2.5” SSDs and 2x 3.5” HDDs. One of the HDD bays can be utilized for a third 2.5"" drive if the need arises.
REINFORCED AND CONVENIENT
The chassis and side glass panel have been upgraded and reinforced for extra durability, and the magnetic top dust filter makes cleaning a breeze. The 20mm of cable management space behind the motherboard tray provides adequate space to arrange all your wires.
TOP I/O PANEL
Features an easily accessible USB 3.0 port, a USB 2.0 port, and a combo audio jack.