Height, Tilt, Swivel, Pivot
100% sRGB, 100% BT.709, 85% DCI-P3, Delta E < 2 (average) (sRGB and BT.709)
Reduced eye strain: Built-in Ambient Light Sensor intelligently optimises brightness and colour temperature based on your surroundings.
Improved ComfortView Plus: Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour accuracy.
A smoother visual experience: A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.
Vivid colour:
Enjoy 1.07 billion colours and a wide colour coverage across industry standards, including 85% DCI-P3, 100% sRGB and 100% BT.709. Get color calibration accuracy of Delta E < 2 (average) (sRGB, BT.709).
Environmental standards: This monitor uses 85% PCR (post-consumer recyclable) plastic¹ and 90% recycled aluminum in the design. It meets the latest environmental standards such as EnergyStar® and TCO Certified Edge and is EPEAT® Gold registered².
Eco-conscious packaging: Dell monitors ship in boxes made with 100% renewable content that is also 100% recyclable³.
Energy conservation: Save energy with PowerNap⁴, a feature that dims or puts your monitor to sleep when not in use.
Tested with devices on macOS, this monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining⁵ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with HDMI connection to devices on macOS, June 2024. Some features may not be supported.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace⁶.
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Control and work across multiple network or USB connected PCs and monitors with a single keyboard and mouse, seamlessly transferring files between them⁷.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁶.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
Bottom and rear view
1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. HDMI (HDCP 1.4)(supports up to FHD 1920 x 1080 120Hz TMDS as specified in HDMI 1.4)
4. DisplayPort 1.4
5. Stand lock
6. DisplayPort 1.4 (out)
7. USB Type-C upstream port (data only) (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
8. USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
9. Audio line out
10. USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
11. USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with BC1.2 power charging
12. USB Type-C downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with power charging (15W)
Cables included
1. Power cable⁸
2. DisplayPort 1.4 cable - 1.8 m
3. USB Type-A to USB Type-C Gen 2 cable - 1.0 m
1. By weight of the total weight of plastic parts in product. Excludes printed circuit boards, labels, cables, connectors, electronic components, optical components, ESD components, EMI components adhesives, and coatings.
2. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
3. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.
4. Enabled by Dell Display Manager.
5. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
6. Based on Dell internal analysis, November 2024.
7. KVM (keyboard, video, mouse) is available on select monitors only. For monitors that don’t support USB KVM, the input source feature is an alternative. You can share multiple input sources to one monitor, but you cannot share one keyboard and mouse.
8. Varies by country.