Ports
1 x DisplayPort version 1.4 (DRR for Microsoft Windows) (HDCP 1.4) (supports up to FHD 1920 x 1080 120 Hz)
1 x HDMI (HDCP 1.4)(supports up to FHD 1920 x 1080 120Hz TMDS as per specified in HDMI 1.4)
1 x DisplayPort 1.4 (Out) with MST (HDCP 1.4)
1 x USB Type-C upstream port (video and data) (Alternate mode with DisplayPort 1.4, Power Delivery PD up to 90 W)
1 x USB Type-C upstream port (data only, 10 Gbps USB 3.2 Gen2)
3 x USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
1 x Audio line out
1 x RJ45 port
1 x USB Type-C downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with power charging (15W)
1 x USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with BC1.2 power charging