Acer Chromebook 314

Enabling Productivity
The Acer Chromebook 314 features a 14” anti-glare screen, fast Intel® processor, and an eco-friendly OceanGlass™ touchpad. This Chromebook is designed to let you get more done, no matter where you are.

Get More Done

Low power usage and high performance are provided by the latest Intel® processor1. This lets your highly graphical classroom projects run smoother so tasks are performed quicker.
Complete Connectivity
Stay synced and connected with Bluetooth 5.1, a USB 3.0 Gen 1 Type-A port, and dual USB 3.2 Gen 1 Type-C ports with reversible connectors, making them easy to attach.
All-day Battery Life2
10 hours of battery life goes a long way. With just a single charge, get in a full day’s work with time to spare without having to take a bulky power adapter with you.
Stay Productive with Chrome OS
Fast boot times, ease of use, and tough security are just some of the advantages of Chrome OS.

Designed To Be Seen

The large 14” narrow bezel display3 with an anti-glare coating lets users stay productive even in bright conditions. With optional touchscreen display, navigation is made easier and more convenient than ever before.

Optimized for Conference Calls

The 720p HDR webcam utilizes temporal noise reduction technology to significantly improve video quality. Hybrid workers will also enjoy the two built-in microphones for improved audio reception during remote meetings.

Blazing Fast Connection

Browse and work faster than ever before with advanced Intel® Wi-Fi 6 (802.11ax) technology – allowing you to enjoy up to 3 times faster speeds than standard Wi-Fi 5.

Superior Sound

Equipped with DTS® Audio, this Chromebook allows you to enjoy higher-quality audio, distortion-free sounds, and deeper bass from the two upward-facing speakers.

Eco-friendly Touchpad

This Chromebook uses an OceanGlass™ touchpad made entirely out of ocean-bound plastic. This environmentally-friendly material gives you a sleek, glass-like tactile texture as your fingers scroll across the touchpad.
1 Specifications may vary depending on model and/or region.
2 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
3 ‘Narrow bezels’ refers to the left and right bezels.

Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.