OptiPlex Small Form Factor

Operating system

Available with Windows 11.

Intelligence meets simplicity

 
Intelligent desktops for every workstyle.
Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.

The pinnacle of compact power

Upgraded memory capacity
Up to 128GB of next gen DDR5 memory means more multitasking capabilities and smoother transitions between applications.
Supports 4 displays
iGFX support for up to 4 simultaneous displays with up to 4K resolution
Modern standby
Stay connected while consuming less power.

Look sleek, save space

Compact design: Get maximum productivity with a minimal footprint.

Cut out the cords: Easily pair Dell Premier wireless devices with one-click pairing.

Maintain a clutter-free workspace: The Small Form Factor All-in-One Stand mounts the PC behind the monitor.

Stunning views: Experience 5K resolution with optional DisplayPort.

Upgraded inside and out: Multitask like a pro with 128GB DDR5 and 3 M.2 SSD storage drives.

Enhancements that lead to advancements

One BIOS
New OptiPlex desktops with 13th Gen Intel® core processors feature one BIOS across Towers, Small Form Factors and Micro Form Factors.
13th Gen Intel® Core™ processors
Engineered to increase your productivity.
Dell Optimizer Built-in AI
Intuitive, personalized productivity.
OptiPlex 30th Anniversary
30 years of desktop innovation.

Easy to manage

Seamless startup: Prepared with out-of-box Remote BIOS Management and HDD Wipe for simplified management across the OptiPlex portfolio.

Easy on IT: Intel vPro® platform options deliver modern management capabilities and hardware-enhanced security.

Save time: Tool-less chassis provides easy access for service, maintenance, and upgrades.

Smart and secure

Part of the Dell Trusted Devices portfolio: OptiPlex offers protection before-, below-, and above-the-OS ensuring a comprehensive defense framework to evolving threats.

Trusted security: Keep your system safe with Firmware TPM, security lock, Intrusion switch, and cable covers.

Dell Optimizer

Intelligence built around you: Automatically personalise and boost the performance of your system and its entire ecosystem with Dell Optimizer, an AI-based optimization software that learns and responds to the way you work.

Personalised Performance: Intelligence and machine learning elevate productivity by automatically personalizing performance features across your entire ecosystem, making them the Dell’s most intelligent PCs. 

Intelligent Collaboration: Get the Dell’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features – all in one software.

Safe, secure and manageable: We ensure optimization and data collection follows a stringent process to keep your information safe. Any data we do gather is analyzed locally on your system to improve your personal PC experience.
Advancing Sustainability
OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. Today, OptiPlex Small Form Factor desktops contain up to 39% recycled material, are EPEAT registered, and are Energy Star certified.

Ports & Slots

1. Power Button
2. Hard-disk drive activity light
3. Universal Audio Jack
4. Optical drive (optional)
5. USB 2.0
6. USB 2.0
7. USB 3.2 Gen 1
8. USB 3.2 Gen 1
9. HDMI 1.4b, up to 1920 x 1200 @ 60 Hz
10. Serial/PS2 port (optional)
11. DP 1.4a, up to 4096 x 2304 @ 60 Hz
12. Optional Video port
  • HDMI 2.1, up to 4096 x 2160 @60Hz
  • DisplayPort 1.4a, up to 5120 x 3200 @60Hz
  • VGA, up to 1920 x 1200 @60Hz
13. USB 3.2 Gen 1
14. USB 3.2 Gen 1
15. USB 2.0 with SmartPower On
16. USB 2.0 with SmartPower On
17. RJ-45 Ethernet
18. Two Expansion Cards Slots
19. Power Cord Connector
20. Power Supply Diagnostic Light
21. Security-cable slot
22. Padlock ring

Dimensions & Weight

1. Width: 3.65 in. (92.60 mm)
2. Depth: 11.53 in. (292.80 mm)
3. Height: 11.42 in. (290.00 mm)
Weight (min): 8.1 lbs. (3.68 kg)
   
Weight (max): 10.72 lbs. (4.87 kg)