Monitor 27B3CF2

Empower your view, connect smart

Compact brilliance with USB-C connectivity and Height-Adjustable Stands for enhanced productivity
Screen size (inch)

27

Panel resolution

1920x1080

Panel type

IPS

Sync technology (VRR)

Adaptive Sync

Refresh rate

100 Hz

Bezel type (front)

Ultra Narrow

Blue Light Technology

Low Blue Light

Response time MPRT

1 ms

Introducing the newest addition to the B3 line– a brilliant 27-inch display featuring an IPS panel for breathtaking visuals and true-to-life colors. If you're looking for something larger than 23.8 inches, the 27B3CF2 is the ideal choice. With USB-C implementation, video signal, power delivery and data transfer are possible at the same time. The monitor boasts the same features as the 24B3CF2, which means it provides height-adjustable stands, seamlessly integrating ergonomic features into your workspace. With the ability to customize the height according to your preferences, you can achieve the perfect viewing angle, reducing strain on your neck and eyes during extended work or studying sessions. Whether you're working or studying, enjoy a more comfortable and enjoyable viewing experience with the expansive screen size of the 27B3CF2.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in high resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a high-end graphics card or consuming a lot of your system’s resources.

100Hz Refresh Rate

Equip yourself with twice the frame rate of other monitors and say goodbye to image stuttering and blurry motion. With a 100Hz refresh rate every frame is rendered sharply and in smooth succession, so you can line up your shots accurately and appreciate high speed races in all their glory.

USB-C Docking

Simplify the connections with one cable only. The USB-C connection provides DisplayPort Alternate Mode for transferring high-resolution video signals from a notebook to the monitor while simultaneously charging the notebook’s battery from the monitor with USB power delivery.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

1ms MPRT Response Time

The AOC monitor with 1ms MPRT Response reduces significantly the motion blur, making fast-paced action look crisp and clear, providing an edge in reaction-sensitive games. More than speed, the AOC monitor with a 1ms MPRT is a seamless, fluid motion that immerses you in the virtual world. Whether navigating through a fast-paced racing game or engaged in a high-stakes battle, every millisecond counts.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

HDMI

HDMI (High-Definition Multimedia Interface) is supported by the current gaming consoles, current GPUs, set-top boxes, supporting the HDCP digital content protection system. HDMI 1.3-1.4b versions support up to 144 Hz refresh rate@1080p and 75 Hz@1440p, while HDMI 2.0-2.0b versions support 240Hz@1080p, 144Hz@1440p and 60 Hz@2160p (4K).