Dell 2U B21 Sliding Rails, CIS

Dell Part 770-BFGM


The sliding rail kit for 2U Systems, provides tool-less support for racks with square or unthreaded round mounting holes including all generations of Dell™ racks. They also support tooled mounting in 4-post threaded racks via an optional adapter brackets kit. The optional cable management arm (CMA) can be mounted on either the left or right side of the sliding rails without the use of tools for fast and easy deployment.This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerEdge HS5620
  • PowerEdge R760
  • PowerEdge R7615
  • PowerEdge R7625

The sliding rail kit for 2U Systems, provides tool-less support for racks with square or unthreaded round mounting holes including all generations of Dell™ racks. They also support tooled mounting in 4-post threaded racks via an optional adapter brackets kit. The optional cable management arm (CMA) can be mounted on either the left or right side of the sliding rails without the use of tools for fast and easy deployment.This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.