Dell EcoLoop Essential Backpack 14-16

A sustainably made, everyday backpack with a large, full-access front opening and protection features that shield your laptop and essentials.
Laptop Compatibility
Fits most laptops with screen sizes up to 16" (max laptop dimension: 400 x 270 x 25 mm)
Colour
Black
Features
Made with solution-dyeing process for polyester that can generate up to 97% less greenhouse gas emissions, water impact and fossil fuels than traditional dyeing processes
Exterior main fabric is made with 100% recycled plastic, approximately 8 recycled plastic bottles
Packaging made with 100% recycled content in the hang tag, hang loop, plastic bag
360º foam laptop cushioning
Water-resistant, durable 400D body fabric
Spacious main compartment with large full access opening
Dedicated padded laptop sleeve
Built-in accessories organizer
Quick access zippered front pocket
Two mesh side pockets
Reflective accents on front and back of the backpack
Lightweight with adjustable shoulder strap and padded back panel

Sustainably made. Packed with protection.

The Dell EcoLoop Essential Backpack reduces our environmental impact and protects your tech gear and essentials wherever you work.

Designed with the environment in mind

The Dell EcoLoop label identifies products that are manufactured with select materials and/or processes that help reduce our environmental impact.
Responsible dyeing process
Made with a solution-dyeing process for polyester that can generate up to 97% less greenhouse gas emissions, water impact and fossil fuels than traditional dyeing processes. 
100% recycled plastic
Developed consciously with an environmentally friendly design, the exterior main fabric of this backpack is made with 100% recycled polyester that can utilise up to 90% less fossil fuels than virgin polyester and reuses approximately 8 plastic bottles. 
100% recycled packaging
The carrying case comes in packaging that’s made with 100% recycled content in the hang tag, hang loop and plastic bag.

Protection on-the-go

Protect your tech:
The backpack provides protection on-the-go with 360º foam cushioning surrounding the laptop sleeve. It's made from durable fabric that makes it water-resistant to keep your belongings dry and protected.

Tested for durability:
Our carrying cases are put through rigorous quality tests, including water resistance, strap and zipper strength and fabric abrasion, proving their sturdiness and long-lasting durability for the protection of your belongings.

Be seen:
Enjoy a safe commute with reflective accents on the bag which increase visibility during low light hours.

Thoughtfully designed

Bring your office anywhere
Store files, documents and other work essentials in the large capacity, full-access front opening main compartment complete with purpose-built organisers for increased functionality.
Organise your essentials
Secure your water bottle or umbrella in the stretchy mesh pockets on either side of the bag. Use the front zipper pocket for quick-access to your phone, wallet or other smaller accessories.
Carry with ease
Comfortably carry your office essentials in this lightweight backpack featuring a convenient grab handle, adjustable, padded shoulder straps and a padded back panel. A padded, dedicated laptop sleeve keeps your tech safe from knocks and bumps.

Dimensions & Weight

1. Height: 17.3 in. (440 mm)
2. Width: 12.2 in. (310 mm)
3. Depth: 5.5 in. (140 mm)
Starting weight: 1.1 lb. (0.5 kg)
Notebook compatibility:
Fits most laptops with screen sizes up to 16 in.
max laptop dimension: 15.7 x 10.6 x 1.0 in. (400 x 270 x 25 mm)