Get more done every day, from anywhere
ASUS Chromebook CX1 is made for boosting productivity and having more fun while on the move — all day, every day. This lightweight, ultraportable device is powered by up to a quad-core Intel® processor and gives you the freedom of up to 12-hour battery life. The slim-bezel design fits more screen into the compact chassis for easy multitasking and incredibly immersive entertainment, and the device is your gateway to the best of Google, including the rich library of apps for work or play on Google Play. With smooth performance, robust security and convenient features, ASUS Chromebook CX1 is not only perfect for students — it’s ideal for anyone on the go!

Modern, stylish and ultraportable

ASUS Chromebook CX1 embodies pure style and portability with a lightweight, 1.47 kg chassis and a distinctively trendy look and feel. Designed for empowering on-the-go lifestyles, it’s always ready to go wherever your day takes you.

Tough enough to take anywhere

With structural reinforcements to boost chassis strength, ASUS Chromebook CX1 is solidly built and provides durability for all your travels. It also meets next-level and industry-leading MIL-STD 810H US military tests, which are more rigorous and demanding than ever before. Additionally, the device undergoes stringent in-house testing — including panel-pressure, shock and drop tests — for ensuring maximal toughness, so you don’t have to worry about everyday knocks and bumps.

Breeze through work

Powered by up to a quad-core Intel® processor, ASUS Chromebook CX1 delivers excellent performance for responsive experiences with your favorite apps. Combined with the full capabilities of Google Workspace and other productivity apps from Google Play, this Chromebook has everything you need to get anything done, all in one place.

Immersive visuals for focused productivity

ASUS Chromebook CX1 packs a stunning 14-inch display into its ultraportable chassis. Combined with an FHD anti-glare display, the device maximizes screen area, delivering immersive visuals for focused productivity — empowering you to do more on the go!

Easy idea sharing

ASUS Chromebook CX1 offers a 180° lay-flat hinge that allows it to be fully opened and laid completely flat on a desk or table. This setup makes it easy to share ideas, visuals, samples and designs when you’re working with friends, colleagues or clients.

Exceptional typing comfort

A full-size, ergonomic keyboard with 1.4 mm key travel ensures that typing is supremely comfortable. Typing on a compact device has never been this smooth and easy!

Faster, stable connections

ASUS Chromebook CX1 offers dual-band WiFi 6 (802.11ax) for strong, stable signals and superfast speeds, allowing you to load online content in the blink of an eye. Its connectivity is made even better by exclusive ASUS technologies — such as ASUS WiFi Master for ChromeOS — that ensure greater speed, stability and range for your WiFi connections and help you stay connected anywhere.

Work or play, all day

The power-efficient ASUS Chromebook CX1 is designed to last for up to 12 hours on a single charge, so you can work or play throughout the day.

Built-in protection

ASUS Chromebook CX1 provides automatic updates and built-in anti-virus protection, seamlessly keeping your device safe, secure and always up to date. It is also built around the rock-solid security of your personal Google Account, so all your private documents, emails, photos and confidential data are kept safe at all times.

USB-C® for ultimate flexibility

Two full-function reversible USB-C® (USB Type-C®) ports make it easy to charge ASUS Chromebook CX1 or connect it to peripherals and external displays. USB-C provides superfast data-transfer speeds — making it possible to transfer a 2 GB video file to a USB drive in under 2 seconds! For maximum convenience and compatibility, ASUS Chromebook CX1 also features standard USB 3.2 ports, and there’s a microSD slot for adding more storage.