AX3000 Wi-Fi 6 Dual Band
PoE Access Point

DAP-X3060

  • Wi-Fi 6 AX3000, up to 3.0 Gbps
  • 1 x 2.5 Gigabit Ethernet LAN
  • Dual-band 2x2 MIMO band-steering & airtime fairness
  • Flexible use of multiple operating modes
  • Power by 802.3at PoE
  • Customizable Captive Portal

Maximize your performance with Wi-Fi 6 and easy-to-use management platform

The Wi-Fi 6-enabled DAP-X3060 delivers incredible speeds, significantly increased capacity, and interference-free coverage for business environments of all sizes.
Easily manage your network with Nuclias Connect
Automate, monitor, manage and scale your network in line with business demand without the complexity or cost, through the centrally managed Nuclias Connect platform.
Next-gen Wi-Fi 6
Delivers greater network efficiency and lower latency, with nearly x4 the capacity of previous Wi-Fi standards
Intelligent, secure performance
Superior security with WPA3™ wireless encryption, and high throughput with dual-band, 2x2 MU-MIMO technology, band steering & airtime fairness that intelligently manages users.
Flexible installation with PoE
Supports Power over Ethernet (802.3at) for simpler installation with less cable clutter, offers wall-mount or ceiling design options to suit diverse installation needs.
Flexible AP Solutions
Works as a standalone AP or as part of a centralised, scalable multi-device deployment in line with business demand.
Minimise the hassle of admin tasks
Empower admins to work efficiently & effectively with role-based options that enable delegated access across your network. You can deploy, configure, update and expand rapidly.
Branded Captive Portal
A branded Captive Portal with industry-standard authentication for enhanced access management.
User Authentication and Roaming Capability
Centralized management through Nuclias Connect enables seamless connectivity for guests who connect to D-Link EAP within the same organization, eliminating the need for users to re-authenticate after the initial login.

Next‑gen Wi‑Fi 6 performance that turbo boosts your business




With combined Wi-Fi 6 802.11ax speeds of up to 3,000 Mbps, the DAP-X3060 provides lightning-fast connectivity, enabling large data transfer and superior quality video streaming, even in highly congested environments.

As the next-generation of connectivity, Wi-Fi 6 delivers greater network efficiency and lower latency, with nearly four times the capacity of previous Wi-Fi standards.

Optimised Wi‑Fi for a superior client experience.

The DAP-X3060 supports Band steering, 2x2 MU-MIMO and beamforming - all designed to work together to alleviate congestion.

And Load Balancing and Airtime Fairness technology distributes workloads between APs for optimum resource utilisation - allowing every device in your network to seamlessly get the best connectivity possible, without putting a strain on your whole network.

Multiple Operation Modes

The DAP-X3060 can be configured to fit the needs of your network and optimise performance.

  • Access point
  • Wireless distribution system (WDS) with access point
  • WDS/bridge (no AP broadcasting)

Simple and clean installation, anywhere.

It can be ceiling-mounted, wall-mounted, or placed on a desk. The DAP-X3060’s PoE function allows for an easy installation. No need to run extra power lines and no more cable clutter. Perfect for advanced installations in areas where power outlets are not readily available.

Designed as a comprehensive and easy‑to‑use solution for every type of business

Manage your business network with powerful controls

The DAP-X3060 works with Nuclias Connect software-based management platform, allowing you to manage and control your business network from anywhere with an internet connection. This enables easy access, automation, and network scalability.

With Nuclias Connect's traffic analytics and status reports, insights derived from this data can be used to create business value. Traffic can be viewed across the entire network and down to the level of a single Access Point.

Comprehensive on‑site network management

Compared to traditional hardware-based unified management systems, Nuclias Connect offers tremendous flexibility. Easy setups, remote access, and an intuitive dashboard make life easier for network admins, whilst functionality and network self-healing tools such as airtime fairness, localised throttling and load-balancing improves overall user experience.

Scale your Wi‑Fi alongside your business, from anywhere

Nuclias Connect is a comprehensive network management platform designed to administer D-Link's access points and switches. This integrated solution, tailored for on-premises deployment, encapsulates a rich spectrum of functionalities aimed at enhancing network oversight and control.

Get your guests online through a captive portal

Not only can your guests connect using just their email address, Facebook or Google account, our Captive Portal also gives your business the opportunity to increase brand awareness, advertise promotions and collate user insights that enable businesses to better understand their customers.

Made for your business

SMB & SME
Gain valuable insights into your business, manage multiple sites, ensure critical data doesn't leave your premises, and customise the network to your needs.
Retail Chains
Create a secure and reliable wireless network for retailers of any size. Connect all POS devices and create fast Guest Wi-Fi networks for customers, ensuring business runs smooth.
Universities
Provide a scalable and robust network for students, with full web control and filtering. Keep management centralised and data secured on your premises.
Hotels
Delight guests with in-room high-capacity, fast Wi-Fi. Drive customers to your marketing funnel, and increase re-engagement and customer loyalty.