Alienware Pro Wireless Gaming Keyboard

Alienware's professional-approved wireless gaming keyboard featuring hot-swappable switches, a 75% form factor and new Alienware Linear Mechanical Switches.
Connectivity
2.4GHz Wireless Dongle
Bluetooth 5.1
USB Wired
Battery life
Up to 72 hours (2.4GHz)
Key Switch Type
Alienware Linear Mechanical Switches
Backlighting
Per-key 16.8 Million RGB, AlienFX
Features
detachable USB paracord cable, wireless dongle extender, Alienware Linear Mechanical Switches, PBT double-shot keycaps, on-board memory, full anti-ghosting, N-key rollover, fully programmable keys, Windows key disable, 16.8 million RGB AlienFX lighting

Endorsed by champions. Engineered by experts.

Game on a professional gaming keyboard designed with input from Team Liquid, the most awarded team in esports history.​
Hot-swappable switches
Fits nearly all 3-pin and 5-pin switches with the tool included.
Tri mode connectivity
Consistent 1Khz polling on 2.4Ghz wireless and USB-C wired connections. Bluetooth connections also support multiple devices.
Stay ready to win
Up to 72 hours¹ of battery life with the default lighting and up to 798 hours with RGB off over a 2.4GHz connection.
Customise your battlestation
Up to 16.8 million colour combinations.
Hot-swappable switches
The hot-swappable 5 pin PCBA design fits nearly all 3-pin and 5-pin switches and allows for customisation of sound, feel, and actuation to your exact preferences².

Every layer engineered with purpose

1. Durable double-shot PBT keycaps

2. Metal top case

3. Upper & lower sound dampening layer

4. Hot-swappable PCBA

5. Bottom case

Quick and precise with every press

Pro-tuned actuation
Game with tournament-winning response times enabled by a light actuation force of 40g - the ideal actuation force identified by pros.
Hear the difference
Avoid the rough sound of keys rubbing together that you usually hear when using traditional mechanical switches thanks to POM (Polyoxymethylene) material on the stem.​
Put on a light show
Show off your personal style with transparent switches and a fully transparent light guide for vibrant RGB.
Keys that last
Durable double-shot rigid PBT keycaps create exceptional wear resistance thanks to two layers of material that have key legends molded into the cap. With a 100 million keystroke lifespan³, your keys stay responsive for years to come. ​
Recycled materials
Enjoy your gaming experience, while lowering environmental impact. This keyboard is made with 47% post-consumer recycled plastics⁴.
Small & sturdy
An edge-free form factor and sturdy 75% layout enables a broader range of competitive gaming ergonomics across keyboard placements, usage angles, hand postures and easy lifting/handling.
Two layers of sound dampening
Hear and feel cleaner and richer typing sounds through the use of sound dampening silicone layers.
Silicone footing
The use of a long silicone strip that covers the whole front edge of the keyboard improves grip to the table and increases stability. Identified by professionals as a must have for stability in intense moments.

Tri mode connectivity

Game with consistent 1KHz polling rate with access to 2.4GHz wireless and USB-C wired connections. And with Onboard Profiles and optional Bluetooth connectivity, you can take your personalised settings with you.

Game more. Charge less.

Start gaming right out of the box with up to 72 hours¹ of battery life with the default lighting over a 2.4GHz connection and up to 1800 hours⁵ with Bluetooth on and RGB disabled.

Behind the scenes: How legends are made

The Alienware Pro Wireless Gaming Keyboard is the outcome of integrating feedback from Team Liquid and over 100+ pro gamers. This process distilled our iconic design to its essential elements creating a better typing and sound experience, improved stability, an integrated dongle housing for portability and wear proof PBT textured keycaps.

Customise your battlestation

The Alienware Command Center allows you to customise key binds, create custom profiles for when you take your keyboard on the go and set per key RGB lighting with up to 16.8 million colour combinations⁶.

Dimensions & Weight

1. Height: 4.06cm (1.60 in.)
2. Width: 31.24cm (12.30 in.)
3. Depth: 12.70cm (5.00 in.)
Maximum Weight: 819.73g (1.81 lbs)
1. Based on testing completed September 2023 at third party testing facility with default status of 50% RGB brightness. Actual battery life will vary based on settings and usage.
2. Unplug keyboard before swapping switches. Recommend the use of antistatic/ESD bands or gloves while hot-swapping.
3. Based on testing completed November 2023 at a third party testing facility. Actual lifespan will vary based on settings and usage.
4. Based on internal analysis, October 2023. The percentage is based on plastic weight.
5. Based on testing completed December 2023 at third party testing facility with RGB off and a bluetooth connection. Actual battery life will vary based on settings and usage.
6. AWCC v6.1.x or later required for certain features. Multiple profiles and additional features via software update mid-2024.