Alienware Pro Wireless Gaming Mouse

Gaming mouse with 4KHz wireless or 8KHz wired polling rates for a pure mind-to-mouse connection. Professionally approved and ultra-lightweight at <60g.

Endorsed by champions. Engineered by experts.

With insights from Team Liquid, the most awarded team in esports history, Alienware has designed a gaming mouse with one core idea in mind - winning.
Lightning-fast response times
4KHz wireless - 0.25ms response times
8KHz wired - 0.125ms response times
Every click, perfected
Innovative Magnetic-Force Keyplates with optical switches
Long-lasting battery life
Up to 32hrs at 4KHz or 120hrs at 1KHz. 5-minute charge for 6hrs of 1KHz gameplay.
Tailor your experience
Change DPI, polling rate and customise the function of each button.

Lightning-fast response times

Esports ready with both 4KHz wireless and 8KHz wired polling rates¹, equating to 0.25ms and 0.125ms response time respectively². Get the advantage when a millisecond is the difference between 1st and 2nd place and pinpoint precision with high polling rates to minimise input delay for a more responsive and seamless connection from your brain, to the mouse, to the game.

Designed to win. Built to last.

Ultra-lightweight
Identified by pros as the ideal weight for competitive gaming, the Alienware Pro Wireless Gaming Mouse is our lightest yet at under 60g. The shape and size allow for ease of movement at low sensitivities while still maintaining control.
Perfect for all grips
The symmetrical design with clean aesthetics ensures claw, palm and fingertip grips are comfortable and ready to compete.
Click with abandon
With a click durability of up to 70 million clicks³, you can game longer without worry of degradation.
Recycled materials
Enjoy your gaming experience while lowering your environmental impact. This mouse is made with 82% post-consumer recycled plastic⁴.

Pro-level features

Every click, perfected

Experience faster² button debounce times with Alienware-exclusive Magnetic-Force Keyplates and optical switches. The keyplates prevent stuck buttons when rapidly clicking and provide the perfect balance between sound and feel.

Longer life for longer play

Minimise downtime and experience longer gaming sessions with up to 32hrs⁵ at 4KHz or 120hrs⁵ at 1KHz polling. 5-minute charge for 6hrs⁶ of 1Khz gameplay.

Behind the scenes: How legends are made

The Alienware Pro Wireless Gaming Mouse is the outcome of integrating feedback from Team Liquid and over 100+ pro gamers through surveys, interviews and usability testing over the course of 18 months. All culminating in a better-balanced center of mass and gliding, an improved magnetic clicker debounce, integrated dongle housing for portability, and long-term protective coating on the mouse body and scroll wheel for a consistent feel across the lifespan of the product.

Tailor your experience

The Alienware Command Center lets you change DPI, alter polling rate, customise buttons and create custom profiles for when you’re on the go⁷.

Dimensions & Weight

1. Heights: 4.06 mm (1.60 in.)
2. Width: 63.5 mm (2.50 in.)
3. Length: 124.50 mm (4.90 in.)
Weight: <60 g (0.13 lb)
1. Polling rates can be changed in Alienware Command Center v6.1.x.
2. Recommended to use Alienware Desktop/Laptops with 9th Gen Intel(R) Core(TM) i7, AMD Ryzen 7 2000 series or above for best 8KHz (USB) / 4KHz (Wireless) experience.
3. Based on testing completed February 2023 at a third party testing facility. Actual click durability will vary based on usage.
4. Based on internal analysis, November 2023. Percentage is based on plastic weight.
5. Based on testing completed September 2023 at a third party testing facility. Actual battery life will vary based on settings and usage.
6. Based on testing completed September 2023 at a third party testing facility. Actual charge time will vary.
7. AWCC v6.1x or later required for certain features. Multiple profiles and additional features via software update mid 2024.