24G4XE - Monitor

UNLEASH YOUR POTENTIAL

Elevate your adventure with 23.8-inch Display, 180Hz, 1ms GtG, HDR 10, and Adaptive Sync Technology

Screen size (inch)

23.8

Panel resolution

1920x1080

Panel type

Fast IPS

Sync technology (VRR)

Adaptive Sync

Max Refresh rate

180 Hz

Response time MPRT

0.5 ms

Bezel type (front)

3-sided frameless

HDR (High Dynamic Range)

HDR 10

Unleash the power of the G4 series with the 24G4XE – a weapon that both casuals and home gamers would equip. Brace yourself for an eSports upgrade like never before, featuring a compact 23.8-inch display and a high IPS panel which will take a center stage. It delivers outstanding performance in color reproduction and contrast ratio that elevates your adventure level and offers top-tier gaming setup with superior solution for all-round gamers. With up to 1ms GtG response time and an inspiring 180 Hz refresh rate, a truly optimal gaming experience will wait for you with low input lag.

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

Fast IPS

Unlock your gaming potential with Fast IPS panels offering rapid pixel response times of up to 1ms GtG. Say farewell to motion blur as you enjoy sharper images, enhancing precision targeting and boosting performance in high-speed games. Experience the advantages of fast IPS technology, including vibrant colors and wide viewing angles, for an immersive gaming experience and unleash your full potential.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

G-SYNC Compatible

G-SYNC ensures that the GPU’s and monitor’s refresh rates are synchronised, which provides a smooth, tear free gaming experience with no input lag. You can enjoy the best quality image and outstanding gameplay even in high paced games.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

WIDE COLOR GAMUT

When you are enjoying photos, videos or games, we want your screen content to look as lifelike as possible. That is why this display comes with Wide Colour Gamut technology, which means that it is able to display a lot more colours than conventional monitors. This is achieved through a special hardware solution, not through mere software adjustments. The result: true-to-life images with fine details that become visible thanks to the broader colour palette.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

E-sports monitor stand

Our new stand. Co-designed with eSports professionals, allows you to maximize free space for all your peripherals. The base of the monitor is designed to reduce the footprint of your monitor on your desk, and even allows you to place your keyboard on top. The stand includes cable management to keep your desk clean. No matter what genre you compete in, we want you to feel like a pro.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.