ASUS Vivobook Pro 15 OLED

Creative Pro, Gaming Pro!

World-leading 16:9 3K 120 Hz OLED laptop
ASUS Vivobook Pro 15 OLED delivers exceptional performance for pro creators and pro gamers. It empowers professional creativity, enhances your lifestyle, and immerses you in the world of gaming. Standout features include the world’s most advanced 15.6-inch 3K 120 Hz ASUS Lumina OLED display1, up to the latest Intel® Core™ Ultra 9 processor, and a high-performance NVIDIA® GeForce RTX™ 4060 GPU with a MUX switch. Uninterrupted top-tier performance — up to 125 W TDP2 — is ensured by the ultra-efficient triple-vented, dual-fan ASUS IceCool Pro cooling system. The unique ASUS DialPad gives you precise fingertip control of your apps, and you’ll enjoy exceptional high-speed connectivity with a Thunderbolt™ 4 port and a standard SD card reader for seamless file transfers. With multi-dimensional Dolby Atmos® audio, ASUS Vivobook Pro 15 OLED is the go-to choice for serious creators and avid gamers. Unleash your inner pro!
PERFORMANCE OVERVIEW

Power to dream

ASUS Vivobook Pro 15 OLED is perfect for exploring and venturing into new horizons, with up to an Intel® Core™ Ultra 9 185H processor and an NVIDIA® RTX™ 4060 Laptop GPU. It’s tailored to meet every creative need, empowering your inspiration as you explore the world. It’s also equipped with ASUS IceCool Pro thermal technology, capable of unleashing the full 125 W TDP2 of this powerful CPU and GPU combination. ASUS Vivobook Pro 15 OLED can be configured with up to 24 GB of high-speed DDR5 5600 MHz memory3, featuring one upgradeable SO-DIMM slot and up to 2 TB of ultrafast PCIe® SSD storage4 — ready to realize your every creative vision.

Windows 11 Pro

Up to

Intel® Core™ Ultra 9 185H

processor

Up to

RTX™ 4060

NVIDIA® GPU

 Intel® AI Boost​

NPU
Up to

125 W

CPU+GPU TDP
Up to

2 TB

PCIe® 4.0 SSD
Up to

24 GB

DDR5 5600 MHz
CPU

Boost your work efficiency

ASUS Vivobook Pro 15 OLED offers the ultimate performance experience for multitasking enthusiasts, whether you’re an adventurer, creator, gamer or professional. It features an up to Intel® Core™ Ultra 9 185H processor with an evolutionary hybrid-core architecture that automatically allocates performance cores to demanding single-thread tasks, while the efficiency cores concentrate on seriously multithreaded workloads. This new processor also includes a Neural Processing Unit (NPU), which adds power-efficient, low-latency AI acceleration to your laptop to make it perfect for use with modern AI applications, even if it’s not connected to the web. It’s also a cinch to tweak performance via the intuitive MyASUS app. ASUS Vivobook Pro 15 OLED lets you work like a pro!
Up to

Intel® Core™ Ultra 9 185H

processor
Up to

16 Cores

6 P-cores + 8 E-cores + 2 LP E cores
Up to

5.1 GHz

Turbo Boost performance
Built-in

Intel® Arc

graphics

Intel® AI Boost​

NPU
Up to

WiFi 6E

802.11ax5
GPU

Realize your imagination

Turn your dreams into reality, without limits, with the workstation-grade NVIDIA® GeForce® RTX™ Studio laptop GPU. This boasts ray tracing, AI image generation and hardware acceleration for powerful all-round creative capabilities. The ray tracing and DLSS technologies are capable of producing incredibly realistic visual images, with every detail visible in the game arena. The time-saving AI acceleration function empowers your imagination to create boundless visual worlds. And, with by NVIDIA Studio drivers you’ll enjoy regular updates and optimal stability. Create and game like a pro!
Up to

GeForce RTX™ 4060

NVIDIA® GPU
Up to

GDDR6 8GB

VRAM
Up to

110 W+

total graphics power10

NVIDIA® DLSS 3.0

for massive performance boosts

Real-time ray tracing

cinematic-quality rendering

AI-augmented

computing process optimization
NVIDIA Studio Driver
GEFORCE RTX 40 SERIES LAPTOPS

Beyond fast for gamers and creators

AI-Powered Performance and Lifelike Graphics*

Get a quantum leap in performance in games and creative apps with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing.
* Cyberpunk 2077 image captured on a desktop with new Ray Tracing: Overdrive Mode ON, shown for illustrative purposes only. Actual performance varies by system.
Accelerate Your Ideas
NVIDIA Studio takes your creative projects to the next level. Unlock RTX and AI acceleration in top creatives apps, NVIDIA Studio drivers for maximum stability, and a suite of exclusive tools to fast-track your creativity.
Optimized Power and Performance
NVIDIA Max-Q is an advanced suite of AI-powered technologies that optimize your system for peak efficiency. This enables blazing-fast laptops that are thin, quiet, and have amazing battery life.
THERMAL

Your IceCool Pro spaceship

ASUS Vivobook Pro 15 OLED incorporates ASUS IceCool Pro thermal technology, with dual fans and five copper pipes to ensure that the Intel® Core™ CPU and NVIDIA® GPU operate comfortably within their 125 W TDP in Full Speed mode2. This lets your work move at the speed of thought, and breathes life into your virtual worlds. The dual 103-blade fans feature impellers crafted from resilient yet lightweight side-chain liquid crystal epoxy polymer (LCP) to minimize vibrations. This design operates quietly, like a silently cruising spaceship, delivering top-notch performance anytime, anywhere. With the four fan modes in the MyASUS app, you can effortlessly switch between acoustic comfort and optimal performance. Control it like a pro!

ASUS IceCool Pro

thermal technology
Up to

125 W

Total TDP2 (CPU + GPU)

5

heat pipes

Dual

fans

103

Ice Blades

3

exhaust vents

< 40 dBA

noise under Standard mode
MUX SWITCH

MUX switch technology

ASUS Vivobook Pro 15 OLED now boasts the latest MUX switch technology, allowing you to choose discrete GPU mode for low latency and optimized experiences on gaming and other intensive tasks, or Hybrid mode for significantly longer battery life.
On Average

5-10%

better performance

Discrete GPU Mode

for extra performance

Hybrid mode

for better battery longevity
DISPLAY

World-leading 3K ASUS Lumina OLED display

For ultimate visual experience, ASUS Vivobook Pro 15 OLED features the world-leading 16:9 3K OLED HDR NanoEdge screen. With an expansive 16:9 aspect ratio, the display is Dolby Vision certified and PANTONE Validated to ensure accurate color rendering. With 600 nits peak brightness, it’s also VESA DisplayHDR™ True Black 500 certified for the deepest blacks to give you ultra-realistic detail in even the darkest scenes. Its cinema-grade DCI-P3 color gamut delivers ultra-vivid colors, and the 120 Hz refresh rate and 0.2 ms response time make even the fastest action scenes look super-smooth. To keep your eyes comfortable and safe during the longest viewing sessions, it’s also TÜV Rheinland certified for low blue-light emissions.

* The visual appearance of OLED displays may change over the product’s lifetime. This is expected behavior that can include image persistence or burn-in, where the display shows a faint remnant of an image even after a new image appears on the screen. This tends to occur only in extreme use cases, such as when a static, high-contrast image is continuously displayed for prolonged periods of time. ASUS laptops with an OLED display minimize this risk by setting Windows’s Dark mode as default, as well as shortening the idle time before the screen is turned off — both on mains (AC) and battery (DC) power. This dual approach minimizes the potential for burn-in to maximize the lifespan of your OLED display lifespan, and also reduces unnecessary power draw for optimal battery life. We also recommended adjust the brightness of your OLED display to complement the ambient lighting in your environment, rather than keeping the screen at maximum brightness at all times. You should also ensure that you have an animated, dark-background screensaver enabled in the Windows Settings tool.
Up to

2880 by 1620

resolution

16:9

aspect ratio

84%

screen-to-body ratio

OLED

ultra-vivid colors

HDR

enhanced realism

120Hz

refresh rate

0,2ms

ultrafast response time

100%

DCI-P3 color gamut
Up to

600 nits

peak brightness
Corning®

Gorilla® Glass

screen protection

More Accurate

ASUS Lumina OLED offers industry-standard colors, deep blacks, and exceptional detail.

More Adaptive

ASUS Lumina OLED provides customizable visuals, power-saving solutions and sharpened playback.

More Reliable

ASUS Lumina OLED ensures eye protection, burn-in prevention and panel durability.

Leading 120 Hz motion clarity

More frames per second, so fast-moving visuals are smoother and clearer than ever.

Perfect brightness and color tone!

The ambient light color sensor auto-adjusts for changes in the environment brightness and color temperature.

Corning® Gorilla® Glass

A display surface that’s six times more durable than ordinary laptop glass.

Make it personal, ASUS Splendid

Fully customizable color with sRGB, DCI-P3, Display-P3, and Native options.
CONNECTIVITY

Unparalleled connectivity

With up to 40 Gbps Thunderbolt™ 4.0 port, a USB 3.2 Gen 2 Type-C® port with Power Delivery, two USB 3.2 Gen 1 Type-A ports, HDMI® 2.1 output and an audio combo jack17 it’s easy to connect all your existing peripherals, displays and projectors — and as fast as you need.
BATTERY

Unceasing exploration

Creativity and gaming know no bounds, so ASUS Vivobook Pro 15 OLED is equipped with a long-lasting 75 Wh battery — providing you with uninterrupted power all day long, whether you’re capturing breathtaking moments outdoors or unleashing your imagination in the studio. ASUS Vivobook Pro 15 OLED has the stamina to empower your endless passion.

75Wh

battery capacity

Fast charging

50% in 30 minutes

technology
BATTERY

Unceasing exploration

Creativity and gaming know no bounds, so ASUS Vivobook Pro 15 OLED is equipped with a long-lasting 75 Wh battery — providing you with uninterrupted power all day long, whether you’re capturing breathtaking moments outdoors or unleashing your imagination in the studio. ASUS Vivobook Pro 15 OLED has the stamina to empower your endless passion.


75Wh

battery capacity

Fast charging

50% in 30 minutes

technology
DESIGN AND COLOR

Refined style

ASUS Vivobook Pro 15 OLED boasts a refined yet distinctive exterior with two color options, Earl Grey and Cool Silver. Its understated metallic lid, complemented by clean-cut block edges, enhances the slim overall profile of the chassis. The dual-tone keyboard adds a touch of sophistication while highlighting your unique style. Style your life like a pro!
Tough

Metallic lid

design
SMART CONFERENCING

ASUS AiSense Camera and AI Noise Cancelation

Take back control of your meetings with our innovative camera system and ASUS AI Noise-Canceling Technology, with new algorithms to make your conference calls even more productive.
Best online meeting experience
ASUS AiSense camera makes sure that you always look your best during virtual conferences.
Hear and be heard clearly
Two-Way AI Noise Cancelation leverages a massive deep-learning database to reduce background noise for microphone and audio.
Seamless conferencing, uncompromised clarity
Experience the ultimate conferencing quality with our cutting-edge 5 MP high-resolution camera, delivering unparalleled clarity for immersive calls.
AUDIO

Break the sound barrier

For unrivaled audio quality, ASUS Vivobook Pro 15 OLED has a stereo sound system certified by the audio experts at Harman Kardon. It delivers powerful, immersive sound that’s crystal-clear. The immersive Dolby Atmos® technology indulges you in your favorite entertainment with sound that moves all around you, adding breathtaking realism to music, movies and TV.
Smart Amplifier
ASUS Audio Booster

Always in the best listening spot

Dive into a multi-dimensional cinematic sound experience with Dolby Atmos.

Maximum possible volume

Using a Smart Amplifier and ASUS Audio Booster technology, the audio volume is boosted by up to 5.25x.
USER EXPERIENCE

Enjoy with the easiest way

We go the extra mile to give you a more effortless and joyful experience, at work or play.
ErgoSense keyboard, comfortable and quiet typing experience
Enjoy a quiet typing experience with the ASUS ErgoSense keyboard, which offers an incredibly satisfying feel thanks to its optimal key bounce and travel — all calculated with fine-tuned precision.
Dedicated function keys
To enhance your experience, we’ve transformed your most-used functions — such as the emoji clipboard, microphone, and AI noise-canceling power switch — into convenient one-finger hotkeys for seamless switching.
ErgoSense touchpad, feel comfortable with every touch
The ASUS ErgoSense touchpad is quiet, comfortable, responsive, and has natural feedback!
MILITARY GRADE

US military-grade laptop durability

ASUS consumer laptops meet the ultra-demanding MIL-STD 810H military standard18 for reliability and durability, undergoing a punishing test regime that includes extended tests for operation in harsh environments. These factors also help improve the laptops’ longevity and hence their sustainability, so you can work, travel or relax with the confidence that your ASUS laptop is ready for the real world — today, and long into the future.
SOFTWARE

Truly personalized workflow

ASUS offers a suite of software designed to take your computing experience up a notch. MyASUS provides a collection of handy apps and tools that help you get more out of your laptop, while GlideX enables you to get more done by sharing screens across devices. Plus, ScreenXpert helps you manage app windows across all connected displays for a smoother workflow.