Dell Pro Wireless ANC Headset - WL5024

Elevate your workday communication with a headset that comes equipped with an AI-based microphone and Hybrid Active Noise Cancellation, designed to reduce background noise, ensure comfort, and bring your productivity to the next level.
Software Certification
Microsoft Teams (Open Office) Certified
Zoom Certified
Compatibility
Win11/10 64 Bit
Mac OS

Enhanced audio quality for optimal productivity

Be heard more clearly
With an AI-Based Noise Cancelling (AI-NC) microphone that distinguishes between human voices vs. surrounding background noises you can be heard clearly at all times.
Our AI-enabled microphone
Established industry microphone
Focused listening
Hybrid Active Noise Cancellation has increased levels of noise cancellation to block unwanted noise, making audio more clear and immersing you in what you're listening to.
Environment without ANC
Recorded in a simulated environment, performance may vary.
Environment with ANC On
Recorded on actual headset, in a simulated environment, performance may vary.

Designed for ease of use

The adjustable headband and replaceable leatherette memory foam ear cushions ensure productivity and comfort while conferencing. Connect to a USB-C or USB-A port to get started.

Control at your fingertips

This headset is equipped with convenient call controls on the ear cups and a quick deploy discrete AI-based boom mic. Flip the boom arm up/down to answer/mute/unmute calls and tuck it away when not in use.

Effortless connectivity

Easy charging
Enjoy up to 78 hours of listening time on a full charge.
Simply charge device by placing it on the charging dock.

Seamless collaboration
This headset is certified for Microsoft Teams (Open Office) and Zoom. It's compatible with leading UC platforms.

Multi-point connectivity
Connect up to eight devices, and pair effortlessly and securely in just one click with Dell Pair. Enjoy multi-point connectivity via Bluetooth 5.3® (LE Audio capable).

Dell Pair

Your headset is detected automatically & paired with only one click using Dell Pair - a simple and secure way to connect your headset to your PC.

Personalise your settings

Dell Peripheral Manager allows the user to make changes to the audio and device settings with additional customisation such as Audio Mode, Active Noise Cancellation Mode, Wear Detection Mode, Sidetone, Audio Output Preset, Busy Light, Battery Indicator and more. You may also check the headset's status including battery level and connected devices.

Product Features

1. Adjustable Leatherette Headband
2. Discrete Boom Microphone
3. Leatherette Memory Foam Ear Cushion
4. Control Buttons
5. USB-C Wireless Audio Receiver and USB-A Adapter