Achieve lightning-fast reactions and superb motion clarity even at high speeds with 360Hz.
Bottom and rear view
HDMI (HDCP 1.4 & 2.3)(Supports up to QHD 2560 x 1440 144 Hz TMDS, HDR, VRR as per specified in HDMI 2.1)
DisplayPort 1.4 (HDCP 1.4 & 2.3)
DisplayPort 1.4 (HDCP 1.4 & 2.3)
VESA Mount Interface³
100x100mm
Cables Included
- Power cable (varies by country)
- DisplayPort to DisplayPort 1.4 cable
- USB-C to DisplayPort cable
- USB 3.2 Gen 1 (5 Gbps) upstream cable
This product does not include built-in speakers.
Level up your environmental goals. This monitor is designed with responsible materials including up to 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium, up to 50% recycled steel in the monitor head, up to 16% recycled steel in the stand, and up to 20% recycled glass³. It ships in a box made with 100% recycled or renewable⁴.
1. 0.03 ms GtG min; 0.1 ms most observed at native spec. Based on Dell internal analysis, November 2023.
2. With 120FPS capable games.
3. 3rd party mounts may require the use of spacers.
4. Based on internal analysis, March 2025. Plastic percentage is based on total plastic weight.Recycled Aluminium: 100% recycled aluminium in the monitor stand.Recycled steel: 50% recycled steel in the monitor head.
5. Based on internal analysis, December 2025. Packaging Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitization. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.