DOMINATE THE COMPETITION

BE19000 Tri-Band Wi-Fi 7 Gaming Router ARCHER GE800

Warp Speed

UNLEASH THE TRUE POWER OF WIFI 7

With the upcoming 7th generation of WiFi,
the ultimate gaming experience will be unleashed.‡

4.8x

FASTER

WiFi 7 accelerates throughput up to 46 Gbps.


Lower Latency☆

Ultra smooth WiFi with 4× lower latency than Wi-Fi 6/6E routers.


Network Capacity

With 320 MHz bandwidth, WiFi 7 provides up to 2× greater capacity than WiFi 6/6E.△

Robust Hardware
Future-Proof Wired Connectivity

Looks Cool, Stays Cool, Plays Cool

Breathtaking Immersion

Fire

Ripple

Coment

Spectrum

Light On, Game On
More Playing, Less Waiting

Game Applications Boost with QoS
Automatically detects and optimizes gaming streams to accelerate your game applications.
Prioritize Game Devices with the Gaming Port

Prioritizes your game device traffic, letting you focus on play, not battling for bandwidth.

Game Server Acceleration by GPN

A shorter path from gamers to game servers driven by real-time measurements.

Game Port Forwarding

Experience uninterrupted game connections with hassle-free port forwarding, enabling seamless communication between your game console or PC and the game server.

For Mobile Gamers
Seamless Gaming. Anywhere
  • Game Application Boost

For PC Gamers
Incredible speeds, Non-stop entertainment
  • Gaming Port
  • Game Application Boost
  • Game Server Acceleration

FOR CONSOLE GAMERS
Immersed in Epic Worlds
  • Gaming Port
  • Game Port Forwarding

Total Mastery

Know The Battlefield In Real Time

Game Panel

Gain insight and better control of your gaming network with comprehensive gaming traffic reports. The traffic of various periods can be displayed, including devices and applications. The Tether app allows you to manage network settings from any Android or iOS device. 

Gaming Statistics

Whether you prefer the Tether app or TP-Link’s web interface, you can see network status, router performance, rgb settings, accelerated games and gears at a glance on an exclusive game dashboard. 

Flexibly Create Whole Home Mesh WiFi

Archer GE800 is EasyMesh-compatible. If you have any dead zones at home, just add another EasyMesh router/range extender to further form your whole home multi-gigabit mesh WiFi. No more searching for a stable connection.
WiFi Dead Zone Killer
Eliminate weak signal areas with WiFi coverage for the whole house
Smart Roaming
Uninterrupted streaming when moving around your home
One WiFi Name
No more switching WiFi network names
Unified Management
Manage your whole home WiFi from the central node via the Tether app/Web UI
Traditional Router with Extender Wi-Fi
Archer GE800 + EasyMesh Devices

Keep All Elements Security

Archer GE800 features HomeShield, with a series of built-in services to provide comprehensive antivirus protection that ensures your total security while gaming online.*
Intrusion
Prevention System
DDoS Attack
Prevention
Malicious
Site Blocker
IoT Device
Protection
†Maximum wireless signal rates are the physical rates derived from IEEE Standard 802.11 specifications. Actual wireless data throughput, wireless coverage, and number of connected devices are not guaranteed and will vary as a result of internet service provider factors, network conditions, client limitations, and environmental factors, including building materials, obstacles, volume and density of traffic, and client location.

‡Use of Wi-Fi 7 (802.11be), Wi-Fi 6 (802.11ax), and features including Multi-Link Operation (MLO), 320 MHz Bandwidth, 4K-QAM, Multi-RUs, OFDMA, and MU-MIMO requires clients to also support the corresponding features.

△The 320 MHz bandwidth is only available on the 6 GHz band. Simultaneously, the 320 MHz bandwidth on the 6 GHz band and 160 MHz bandwidth on the 5 GHz band may be unavailable in some regions/countries due to regulatory restrictions. Double channel width and speed refer to 320 MHz compared to 160 MHz for Wi-Fi 6 routers.

§10 Gbps internet speeds require compatible service plans and equipment. The two 10 Gbps ports cannot be concurrently configured as WAN ports.

※19 Gbps Wi-Fi speed refers to the theoretical speeds of Wi-Fi 7 clients when connected to Archer GE800. Wi-Fi 7 clients need to support Multi-Link Operation (MLO) and the 6 GHz band to reach up to 19 Gbps when connected to Archer GE800’s 2.4 GHz, 5 GHz, and 6 GHz bands simultaneously.

☆4× lower latency refers to the latency improvement of Wi-Fi 7 routers compared to Wi-Fi 6/6E routers, based on laboratory test data. The test conditions had the same 5 GHz or 6 GHz single-frequency wireless interference and tested the maximum latencies of Wi-Fi 7 clients (with MLO turned on) connecting to the 5 GHz and 6 GHz bands of Archer GE800 (with MLO turned on) simultaneously and to the 5 GHz or 6 GHz bands of a Wi-Fi 6/6E router (without the MLO function).

◇ 20% faster and 2.7× faster Wi-Fi speed refers to the speed increase when the device is connected to Archer GE800’s 5 GHz gaming band, compared to Wi-Fi 6 routers and Wi-Fi 5 routers, respectively, based on laboratory test data. The region/country where the device is located needs to support the 5 GHz band, reaching up to 5760 Mbps when connected to the 5GHz gaming band of Archer GE800. Wi-Fi 6 and Wi-Fi 5 gaming routers may only provide 4804 Mbps and 2167 Mbps on the gaming band, respectively.

*HomeShield includes both basic and advanced features. Advanced features require a paid subscription. For details, visit tp-link.com/homeshield

**TP-Link EasyMesh-compatible products can network with other devices that use EasyMesh. Failed connections may be due to firmware conflicts of different vendors. The EasyMesh-compatible function is still being developed on some models and will be supported in subsequent software updates.

Wi-Fi generations represent the wireless standard IEEE 802.11a/b/g/n/ac/ax/be. All devices need to support 802.11 Wi-Fi protocols.

A separate modem or gateway may be required. PPPoE, Static IP, and Dynamic IP are supported. PPTP and L2TP may also be supported under certain configurations.

Actual network speed may be limited by the rate of the product‘s Ethernet WAN or LAN port, the rate supported by the network cable, internet service provider factors, and other environmental conditions.

This router may not support all the mandatory features as ratified in the IEEE 802.11be specification.

Further software upgrades for feature availability may be required.