Dell UltraSharp 34 Curved Thunderbolt™ Hub Monitor - U3425WE

34-inch curved Thunderbolt™ hub monitor made for clear focus and greater comfort. Featuring 5-Star Eye Comfort and 120Hz refresh rate.
Diagonal Size
34.14"
Resolution / Refresh Rate
3440 x 1440 at 120 Hz
Panel Technology
IPS Black Technology
Adjustability
Height
Tilt
Swivel
Color Gamut
DCI-P3 98%
Display P3 98%
sRGB 100%
BT.709 100%
DCI-P3
Display P3
sRGB & BT.709: Delta E < 2 (average)
Ports
1 x HDMI port (HDCP1.4 & 2.2) (supports up to WQHD 3440 x 1440 100 Hz TMDS as per specified in HDMI 2.1)
1 x DP 1.4 (HDCP1.4 & 2.2) (supports up to WQHD 3440 x 1440 120 Hz)
1 x Thunderbolt™ 4 downstream port (15 W) for daisy chaining (Video + Data)
1 x Thunderbolt™ 4 upstream port (Video + Data). Alternate mode with DisplayPort 1.4, Power Delivery up to 90 W
1 x USB-Type C upstream port (data only) (super speed USB 10 Gbps, USB 3.2 Gen2)
4 x USB Type-A downstream port (super speed USB 10 Gbps, USB 3.2 Gen2)
1 x Audio line-out port
1 x RJ45 (2.5GbE) port
1 x USB Type-A downstream port (super speed USB 10 Gbps, USB 3.2 Gen2) with BC1.2 power charging
2 x USB Type-C downstream port (super speed USB 10 Gbps, USB 3.2 Gen2) with power charging (15 W)

World's first 34-inch monitor certified for 5-Star Eye Comfort

Feel immersed in detail-oriented work with a curved, ultrawide WQHD screen.

Smoother visual experience

A 120Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion than 60Hz monitors.

Ambient Light Sensor

A built-in Ambient Light Sensor intelligently optimises brightness and colour temperature based on your surroundings.

Improved ComfortView Plus

Our latest monitors reduce harmful blue light emissions to <35%, compared to <50% from the previous generation, for all-day eye comfort without sacrificing colour accuracy.

See more detail than ever before​

WQHD

Improve your field of view and get near-uniform visual focus with this ultrawide, curved screen.

98 %

DCI-P3 and Display P3 colour coverage.

IPS Black

Experience deeper blacks with a 2000:1 contrast ratio.

Internal Multi-Stream Transport (iMST)

Partition your display as if there were two 1720x1440 physical monitors instead of one. No external software or DisplayPort splitter needed.

Connect with ease

Thunderbolt™ 4
Power your devices with a single cable connection with up to 90W power delivery.
Extensive connectivity
Connect all your devices with over a dozen ports, including quick access ports.
Stay online
Connect to the Ethernet with a built-in RJ45 port with up to 2.5GbE.

Operating system

This monitor is compatible with multiple operating systems including Windows and macOS.

Dell Display Manager

Multitasking
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.
Customisation
Quickly access your favourite features and functions with the menu launcher and hot keys.
Network KVM
Control and work across multiple network connected PCs and monitors with a single keyboard and mouse, and easily transfer files between them.
Manageability
Manage your fleet of monitors with remote management features that are automatic, comprehensive and compatible with several tools.

Dell Colour Management

Customisable colours
Easily calibrate your monitor’s colours on the new Dell Colour Management software, with Calman Verified certification.

Tailored to you
Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.

Wide compatibility
Dell Colour Management software is compatible with multiple operating systems including Windows and macOS.

Environmentally-forward thinking

Sustainable materials
This monitor is made with 50% recycled steel, 85% post-consumer recycled plastics including closed-loop plastics, 100% recycled aluminum and at least 20% recycled glass.
Packaging innovation
Ships in a box made with 100% renewable content that is also recyclable.
Energy conservation
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%.
Elevated standards
Meets highest environmental standards and registered EPEAT Gold with Climate+ designation - this monitor has met Dell's best practices for decarbonisation.

Connectivity Options

Ports & Slots

1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. HDMI port 
4. DisplayPort 1.4
5. Stand lock
6. Thunderbolt™ 4 downstream port (15W) for daisy chaining
7. Thunderbolt™ 4 upstream port (Video + Data). Alternate mode with DisplayPort 1.4, Power Delivery up to 90W
8. USB Type-C upstream port (data only) (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
9. 3x USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
10. Audio line out
11. USB Type-A downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2)
12. RJ45 port
13. USB Type-A downstream port (SuperSpeed USB 10Gbps, USB 3.2 Gen 2) with BC1.2 power charging
14. 2x USB Type-C downstream port (SuperSpeed USB 10 Gbps, USB 3.2 Gen 2) with power charging (15W)
15. Speakers

Included Cables

1. Power cable
2. DisplayPort 1.4 cable - 1.8 m
3. USB Type-A to USB Type-C Gen 2 cable - 1 m
4. Thunderbolt™ 4 passive cable - 1 m
5. HDMI cable - 1.8 m