Ports
1 x HDMI port (HDCP1.4 & 2.2) (supports up to WQHD 3440 x 1440 100 Hz TMDS as per specified in HDMI 2.1)
1 x DP 1.4 (HDCP1.4 & 2.2) (supports up to WQHD 3440 x 1440 120 Hz)
1 x Thunderbolt™ 4 downstream port (15 W) for daisy chaining (Video + Data)
1 x Thunderbolt™ 4 upstream port (Video + Data). Alternate mode with DisplayPort 1.4, Power Delivery up to 90 W
1 x USB-Type C upstream port (data only) (super speed USB 10 Gbps, USB 3.2 Gen2)
4 x USB Type-A downstream port (super speed USB 10 Gbps, USB 3.2 Gen2)
1 x Audio line-out port
1 x RJ45 (2.5GbE) port
1 x USB Type-A downstream port (super speed USB 10 Gbps, USB 3.2 Gen2) with BC1.2 power charging
2 x USB Type-C downstream port (super speed USB 10 Gbps, USB 3.2 Gen2) with power charging (15 W)