Height, Tilt, Swivel
DCI-P3 98%, Display P3 98%, sRGB 100%, BT.709 100%, DCI-P3, Display P3, sRGB & BT.709: Delta E < 2 (average)
1 x HDMI port (HDCP1.4 & 2.2) (supports up to WQHD 3440 x 1440 100 Hz TMDS as per specified in HDMI 2.1)
1 x DP 1.4 (HDCP1.4 & 2.2) (supports up to WQHD 3440 x 1440 120 Hz)
1 x Thunderbolt™ 4 downstream port (15 W) for daisy chaining (Video + Data)
1 x Thunderbolt™ 4 upstream port (Video + Data). Alternate mode with DisplayPort 1.4, Power Delivery up to 90 W
1 x USB-Type C upstream port (data only) (super speed USB 10 Gbps, USB 3.2 Gen2)
4 x USB Type-A downstream port (super speed USB 10 Gbps, USB 3.2 Gen2)
1 x Audio line-out port
1 x RJ45 Ethernet port, 2.5GbE
1 x USB Type-A downstream port (super speed USB 10 Gbps, USB 3.2 Gen2) with BC1.2 power charging
2 x USB Type-C downstream port (super speed USB 10 Gbps, USB 3.2 Gen2) with power charging (15 W)
Feel immersed in detail-oriented work with a curved, ultrawide WQHD screen.
Our latest monitors reduce harmful blue light emissions to ≤35%, compared to ≤50% from the previous generation, for all-day eye comfort without sacrificing colour accuracy.
Tested with devices on macOS, this Thunderbolt monitor with Display P3 colour is your ideal Mac® devices companion for superb colour coverage and accuracy. Daisy chaining² multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of Dell monitors connected to devices on macOS via Thunderbolt, June 2024. Some features may not be supported.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Control and work across multiple network or USB connected PCs and monitors with a single keyboard and mouse, seamlessly transferring files between them⁴.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
Easily calibrate your monitor’s colours on the new Dell Colour Management software⁵, with Calman Verified certification.
Create, store, and manage ICC profiles on your computer dynamically through the software dashboard.
Dell Colour Management software is compatible with multiple operating systems including Windows and macOS®.
This monitor is made with 50% recycled steel, 85% post-consumer recycled plastics including closed-loop plastics, 100% recycled aluminum⁶and at least 20% recycled glass⁷.
Ships in a box made with 100% renewable content that is also recyclable.⁹
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%.⁸
Meets highest environmental standards and registered EPEAT Gold with Climate+ designation - this monitor has met Dell's best practices for decarbonisation.¹⁰
Bottom and rear view
Included Cables
1. Based on Dell analysis of 34" resolution monitors with TUV Rheinland’s® Eye Comfort certification December 2023.
2. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
3. Based on Dell internal analysis, November 2024.
4. KVM (keyboard, video, mouse) is available on select monitors only. For monitors that don’t support USB KVM, the input source feature is an alternative. You can share multiple input sources to one monitor, but you cannot share one keyboard and mouse.
5. Compatible with external colorimeter (Portrait Displays: C6 HDR2000, X-Rite: i1Display Pro, i1Display Pro Plus, Klein Instruments: K10, Calibrate: ColorChecker Display Pro, ColorChecker Display Plus), sold separately.
6. Based on internal analysis, November 2023. Plastic percentage is based on total plastic weight. Recycled steel: 50% recycled steel in monitor bracket. Recycled aluminum: 100% recycled aluminum in monitor stand.
7. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
8. The calculation assumes the monitor is used for 10 hours a day, including 1.5 hours of idle time with display in sleep mode when the device screensaver is on. Based on internal analysis, May 2023.
9. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.
10. Based on internal analysis, November 2023. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels by country.