Racing Series

Complete your ultimate sim racing setup with MOZA Racing Series — bundles designed for every level, delivering precision, immersion, and ready-to-race performance.

MOZA TSW Truck Wheel

Standard 400mm Truck Wheel

Microfiber Leather with Hand Stitching

Aluminum Alloy Frame

RGB Backlit Buttons

RGB Backlit Buttons

Open Ecosystem

Standard 400mm Truck Wheel

The world's first steering wheel tailor-made for truck simulators, featuring the popular four-spoke design it combines a modern yet classic appearance with chrome accents and utilizes the common 400mm diameter found in real truck steering wheels.

Microfiber Leather withHand Stitching

The steering wheel rim is crafted with perforated and textured microfiber leather, providing both ample friction and a delicate, soft textured feel.

Aerospace-grade Aluminum Alloy Frame

The internal frame of the steering wheel is constructed using solid 4mm-thick aerospace-grade aluminum alloy, ensuring robust durability.

RGB Backlit Buttons

Equipped with 14 realistically shaped short travel buttons offering crisp and precise feedback. The RGB backlight offers a customizable palette of 16.7 million colors. The button icons are tailored for real life truck scenarios, and personalization can be further enhanced with the included stickers.

Customizable RPM LED Light

It features 10 bright LED light, each capable of displaying 16.7 million colors.

All-aluminum Quick Release

The steering wheel and base utilize MOZA's custom quick release connection system compatible with all MOZA bases. The quick release is constructed entirely from aerospace-grade aluminum and allows for quick swapping of wheels in seconds.

Open Ecosystem

It can be directly connected to a PC via MOZA's universal adapter, making it compatible with third-party bases outside of MOZA’s ecosystem, showcasing MOZA's open and inclusive ecosystem philosophy.

Wireless & Conductive Slip Ring

The steering wheel communication supports both wireless and conductive slip ring modes meaning full compatibility with all MOZA bases.

Thumbwheels and Joysticks

Two aluminum thumbwheels with textured surfaces provide excellent tactile feedback for convenient operation. The two ultra-thin joysticks can function as D pads, and their flat design helps prevent accidental touches during intense use.

MOZA Pit House Software

The Pit House steering wheel control page features a user-friendly interface that allows you to test the functionality of your wheel, adjust settings for dual-clutch paddle mode, and select between knob and joystick modes. You can also customize the gear shift indicator light color, brightness, and timing, and adjust button colors.

Endured Millions of Tests

All buttons and the wheel frame have undergone up to a million rigorous test cycles aimed at delivering a high-quality user experience.

High-Strength Steel Build

Crafted entirely from 4-6mm thick high-strength steel, ensuring unmatched sturdiness and durability for long-lasting performance.

Versatile Angle Adjustment

Enjoy angle adjustments ranging from 0 to 75 degrees, facilitating effortless customization of steering wheel angle and height. Ideal for diverse driving scenarios like truck simulation, farm simulation, and sim racing, delivering a comfortable and authentically immersive driving experience.

Flexible Installation Options

Easily installable either by clamping onto desktops with a thickness of 3-70mm or mounting onto aluminum profiles, providing flexible installation solutions tailored to your setup preferences.

Universal Compatibility

Seamlessly compatible with all bases within the MOZA ecosystem.