Complete your ultimate sim racing setup with MOZA Racing Series — bundles designed for every level, delivering precision, immersion, and ready-to-race performance.
Standard 400mm Truck Wheel
Microfiber Leather with Hand Stitching
Aluminum Alloy Frame
RGB Backlit Buttons
RGB Backlit Buttons
Open Ecosystem
The world's first steering wheel tailor-made for truck simulators, featuring the popular four-spoke design it combines a modern yet classic appearance with chrome accents and utilizes the common 400mm diameter found in real truck steering wheels.
The steering wheel rim is crafted with perforated and textured microfiber leather, providing both ample friction and a delicate, soft textured feel.
The internal frame of the steering wheel is constructed using solid 4mm-thick aerospace-grade aluminum alloy, ensuring robust durability.
Equipped with 14 realistically shaped short travel buttons offering crisp and precise feedback. The RGB backlight offers a customizable palette of 16.7 million colors. The button icons are tailored for real life truck scenarios, and personalization can be further enhanced with the included stickers.
It features 10 bright LED light, each capable of displaying 16.7 million colors.
The steering wheel and base utilize MOZA's custom quick release connection system compatible with all MOZA bases. The quick release is constructed entirely from aerospace-grade aluminum and allows for quick swapping of wheels in seconds.
It can be directly connected to a PC via MOZA's universal adapter, making it compatible with third-party bases outside of MOZA’s ecosystem, showcasing MOZA's open and inclusive ecosystem philosophy.
Enjoy angle adjustments ranging from 0 to 75 degrees, facilitating effortless customization of steering wheel angle and height. Ideal for diverse driving scenarios like truck simulation, farm simulation, and sim racing, delivering a comfortable and authentically immersive driving experience.
Easily installable either by clamping onto desktops with a thickness of 3-70mm or mounting onto aluminum profiles, providing flexible installation solutions tailored to your setup preferences.
Seamlessly compatible with all bases within the MOZA ecosystem.