V7 PRO EDLA Interactive Display - 86 Inch 4K Android 13 Display 16GB RAM 256GB ROM, 2 x 8W + 2 x 18W Speakers, includes Wi-FI, Bluetooth and Wall Mount
V7 Interactive 4K Pro Model Displays allow users to easily collaborate, save and share ideas interactively and digitally in meeting rooms and classrooms. The system uses a powerful Octa-Core processor and graphics chipset with increased memory. The EDLA certification with the included Google Play Store gives users access to a vast library of downloadable apps for including productivity, collaboration, entertainment, education, and gaming. It is optimal for multi-window multitasking applications for leading classrooms or meetings including whiteboard, note taking, web browser, screen sharing and recording, and more. With Bytello Share, you can share and receive content between the Interactive Display and Windows, Mac OS, Chrome OS, Android, and iOS Devices using the included application or using Miracast, ChromeCast or AirPlay (up to 9 devices split screen at one time). Connect to a variety of resources and provide a great interactive multimedia environment with 50 point touch with palm rejection, 2 x 18 watt + 2 x 8 watt front facing speakers and a microphone array, 2 USB-C ports with Power Delivery (1 x 100 watt, 1 x 15 watt) for your devices, and many other ports including USB, Video, and Network to connect with other devices.