Dell Pro 24 Plus 16:10 USB-C Hub Monitor - P2425E

Certified by TÜV for 4-star eye comfort, this 16:10 hub monitor offers enhanced visual comfort and offers up to 90W of power delivery.
Diagonal Size
24.07"
Resolution / Refresh Rate
1920 x 1200
Panel Technology
In-Plane Switching (IPS) technology
Adjustability

Height, Tilt, Swivel, Pivot

Ports

1x HDMI 1.4 (HDCP 1.4) (Supports up to WUXGA 1920 x 1200 100Hz TMDS as per specified in HDMI 1.4)

1x DP 1.4 (HDCP 1.4)

1x DP-out (1.4) with MST(HDCP 1.4)

1x RJ45 Ethernet port, 1GbE

1x USB 3.2 Gen1 Type-C upstream (Alt. mode with DP1.4) with up to 90W PD

3x USB 3.2 Gen1 Type-A downstream

1x USB 3.2 Gen1 Type-C downstream with up to 15W PD (data only)

Cables
1x Power cord
1x DP-to-DP cable, 1.8m
1x USB 3.2 Gen2 Type C-to-C cable, 1.0m

All-day productivity. At a whole new level.

Enhanced eye comfort

4-star certified monitor for eye comfort¹.

Improved ComfortView Plus

Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.

Vivid Colours
Wider colour coverage of up to 16.7m of 99% sRGB.
Refresh Rate
100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

Amazing visual clarity

This ultra-thin bezel monitor supports multi-OS environments.

Colour consistency

Consistent, vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.

1500:1 contrast ratio

For deeper blacks and brighter whites.

Connect to productivity

Connect your accessories with a wide variety of ports and enhance efficiency via daisy chaining.
Single-cable solution
Transmit video, data, and up to 90W power delivery all at once with USB-C.
Extensive connectivity
Wide variety of ports for all your accessories and RJ45 delivering stable Ethernet.
Quick access USB ports
Including a USB-C downstream that delivers up to 15W of power.
Mounting compatibility
VESA compatible accessories and soundbar.

Designed for comfort

Adjustability to meet your preferences throughout the day.
Tilt
Adjustability from -5 / +21o.
Swivel
Bi-directional adjustment up to 45o.
Pivot
Bi-directional adjustment up to 90o.
Height
Adjustability up to 150mm.

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Design innovation This monitor has been thoughtfully crafted with sustainable materials including 85% recycled plastics⁴ with post-consumer recycled plastic and closed-loop ITE-derived plastic⁵, 50% recycled steel, 100% recycled aluminium⁵ and at least 20% recycled glass.⁶

Low-impact packaging This monitor ships with reduced plastic⁷ and is in a box made with 100% renewable materials that is recyclable.⁸ Dell is shifting to a cushioning solution derived entirely from fibre that is kinder to the environment.

Energy conservation Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%.⁹

Excellence in environmental standards This monitor is certified ENERGY STAR® 8.0, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation.¹⁰

Works with devices on macOS®*

Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹¹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.

*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.

Connectivity options

Ports and slots

Bottom and rear view

1. Security lock slot (based on Kensington Security Slot™)

2. Power connector

3. HDMI (HDCP 1.4) (Supports up to WUXGA 1920 x 1200 100Hz TMDS as per specified in HDMI 1.4)

4. Stand lock

5. DisplayPort 1.4 (HDCP 1.4)

6. DisplayPort 1.4 (out)

7. USB-C 5Gbps upstream port (DisplayPort1.4 Alt. Mode ,Power Delivery up to 90W)

8. USB 3.2 Gen1 Type-A downstream (2)

9. Soundbar slots

10. RJ45 Ethernet port, 1GbE

11. USB 3.2 Gen1 Type-A downstream

12. USB 3.2 Gen1 Type-C downstream (PD of up to 15W)

Cables Included

1. Power cord

2. DP–to–DP, 1.8m

3. USB 3.2 Gen2 Type-C,1.0m

1. TÜV Rheinland® 4-star eye comfort certification.

2. Based on Dell internal analysis, December 2024.

3. Based on Dell internal analysis, November 2024.

4. Percentage is based on system plastic weight and may vary by model. 60% post-consumer recycled plastic, 25% closed loop ITE-derived plastic. ITE derived post-consumer recycled plastic: Materials that are derived from discarded products listed under IT and Telecommunications Equipment category in Annex II, Part 3 of EU Directive 2012/19/EU (the WEEE Directive)40 and televisions. Based on internal analysis, January 2024.

5. 100% recycled aluminum: Monitor stand. 50% recycled steel: Monitor chassis. Based on internal analysis, January 2024.

6. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.

7. Based on internal analysis, January 2024. Applies to all new P series and S series monitors launching in Cy2024. 22% average reduction in plastic use is based on the removal of EPE foam.

8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.

9. Based on internal analysis, January 2024. Applies to all new P series and S series monitors launching in CY2024. 22% average reduction in plastic use is based on the removal of EPE foam.

10. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels. Based on internal analysis, December 2023.

11. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.