Dell 24 Monitor - P2425H

Stay productive. Get enhanced visual comfort and seamless connectivty with this FHD monitor, certified by TÜV for 4-star eye comfort.
Diagonal Size
23.8"
Resolution / Refresh Rate
1920 x 1080
Panel Technology
In-Plane Switching (IPS) technology
Adjustability
Height
Tilt
Swivel
Pivot
Ports
1x HDMI 1.4 (HDCP 1.4) (Supports up to FHD 1920 x 1080 100Hz TMDS as per specified in HDMI 1.4)
1x DP 1.2 (HDCP 1.4)
1x VGA
1x USB 3.2 Gen1 Type-B upstream
3x USB 3.2 Gen1 Type-A downstream
1x USB 3.2 Gen1 Type-C downstream with up to 15W PD (data only)
Cables
1x Power cord
1x DP-to-DP cable, 1.8m
1x USB 3.2 Gen1 Type A-to-B (upstream) cable, 1.8m
1x HDMI-to-HDMI cable, 1.8m (for select countries only)

All-day productivity. At a whole new level.

Enhanced eye comfort

4-star certified monitor for eye comfort.[1]
Improved ComfortView Plus
Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.
Vivid Colours
Wide colour coverage with up to 16.7m displayable colours of 99% sRGB.
Refresh Rate
100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion. 

Work in clear details

See more on this ultra-thin bezel monitor.

Colour consistency

Vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology. 

1500:1 contrast ratio

For deeper blacks and brighter whites.

Connect to productivity

Connect your accessories with a wide variety of ports.
Extensive connectivity
Wide variety of ports for all your accessories.
Quick Access USB Ports
Including a USB-C downstream that delivers up to 15W of power.
Mounting compatibility
VESA compatible accessories and soundbar.

Designed for comfort

Adjustability to meet your preferences throughout the day.
Tilt
Adjustment from -5 / +21.
Swivel
Bi-directional adjustment up to 45.
Pivot
Bi-directional adjustment up to 90.
Height
Adjustability up to 150mm.

Improved Dell Display Manager

Improved multitasking
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.
Smooth deployment
Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.[2]
Convenient customisation
Quickly access your favourite features and functions with the menu launcher and hot keys.

Environmentally forward thinking

Design innovation
This monitor has been thoughtfully crafted with sustainable materials including 85% recycled plastics[3] with post-consumer recycled plastic and closed-loop ITE-derived plastic, 50% recycled steel[4], 100% recycled aluminium[5] and at least 20% recycled glass[6].

Low-impact packaging 
This monitor ships with reduced plastic[7] and is in a box made with 100% renewable materials that is recyclable[8]. Dell is shifting to a cushioning solution derived entirely from fibre that is kinder to the environment[9].

Energy conservation
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%[10].

Excellence in environmental standards
This monitor is certified ENERGY STAR® 8.0, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation[11].

 

Connectivity options

Ports & Slots

1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. HDMI
4. Stand lock
5. DisplayPort 1.2
6. VGA
7. USB 3.2 Gen1 Type-B upstream
8. USB 3.2 Gen1 Type-A downstream ports (2)
9. Soundbar slots
10. USB 3.2 Gen1 Type-A downstream
11. USB 3.2 Gen1 Type-C downstream (PD of up to 15W)
Cables Included
1. Power cord
2. DP–to–DP, 1.8m
3. HDMI 1.8m (for selected countries only)
4. USB 3.2 Gen1 Type A-to-B upstream, 1.8m
  1. TÜV Rheinland® 4-star eye comfort certification. 
  2. Tools including SCCM/Intune and Command Line Interface scripts.
  3. Percentage is based on system plastic weight and may vary by model. 60% post-consumer recycled plastic, 25% closed loop ITE-derived plastic. ITE derived post-consumer recycled plastic: Materials that are derived from discarded products listed under IT and Telecommunications Equipment category in Annex II, Part 3 of EU Directive 2012/19/EU (the WEEE Directive)40 and televisions. Based on internal analysis, January 2024.
  4. 100% recycled aluminum: Monitor stand. 50% recycled steel: Monitor chassis. Based on internal analysis, January 2024.
  5. 100% recycled aluminum: Monitor stand. 50% recycled steel: Monitor chassis. Based on internal analysis, January 2024.
  6. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
  7. Based on internal analysis, January 2024. Applies to all new P series and S series monitors launching in CY2024. 22% average reduction in plastic use is based on the removal of EPE foam.
  8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.
  9. Based on internal analysis, January 2024. Applies to all new P series and S series monitors launching in CY2024. 22% average reduction in plastic use is based on the removal of EPE foam.
  10. The calculation assumes the monitor is used for 10 hours a day, including 1.5 hours of idle time with display in sleep mode when the device screensaver is on. Based on internal analysis, May 2023.
  11. Based on internal analysis, December 2023.