OptiPlex 3000 Thin Client

Security that revolves around you

The industry's most secure thin client with Dell ThinOS optimised for Dell cloud client software solutions, now designed by OptiPlex.

Operating System

Ubuntu® Linux® 20.04 LTS, 64-bit
Ubuntu® Linux® 20.04 LTS, 64-bit +
Dell Hybrid Client
Dell ThinOS 9.1.x
Windows 10 IoT Enterprise LTSC 20211

Technology that revolves around you

The most secure and versatile thin client, now designed by OptiPlex, the trusted name in desktop innovation for 29 years.

Achieve more every day

Select your software solution for success:
Three different operating systems are available, including Dell ThinOS, Ubuntu Linux with optional Dell Hybrid Client software and Windows 10 IoT Enterprise.

Connect from anywhere:
OptiPlex offers support for Wi-Fi 6E, a next generation technology that brings you faster speeds and better performance, wherever you choose to work.

Broaden your horizons:
Support for up to three displays at 4K resolution makes it easier for you to multi-task or simply see the bigger picture.

Performing at your level

More powerful processing:
Intel® Celeron and Pentium Quad Core processors bring instant and seamless access to digital and virtual workspaces.

Ultra-secure:
Work confidently with a multitude of security features, including firmware TPM 2.0, standard security lock slot, Padlock loop, Intrusion switch and the protection of Dell cloud client workspace software.

Memory that offers more:
Unlock your multi-tasking potential and achieve even more with up to 16GB DDR4 memory.

Designed around you

Compact, fan-less design:
Delivers a quiet, durable computing experience.

Flexible Fit:
An all-new variety of mounts for the OptiPlex 3000 Thin Client offers flexibility in how you set up your work environment.

Simple to maintain:
Easy access without removing the front bezel simplifies serviceability.

Leader in sustainability

OptiPlex was our first product to be made with recycled plastic in 2007 and the first to use materials from our closed-loop supply chain in 2014. Today OptiPlex contains up to 60% recycled material, has over 60 EPEAT registered products, more than 50 TCO 8 Certified configurations, and energy Star 8.0.
Eco-Labels
This product is EPEAT Gold and ENERGY STAR qualified (on select configurations). EPEAT registration varies by country.
Products and Packaging
Dell Technologies is transitioning to products and packaging made from recycled or renewable resources, and improving products' energy efficiently. We are also working towards reducing our greenhouse gas emissions within our operations and with our direct supply chain partners.
Carbon Footprint
One of Dell's primary goals is to minimise our environmental impact. We aim to reduce the carbon footprint of our products throughout their lifecycle, from development to recycling and everything in between.

Dell Technologies Software Solutions

Deploy:
Deploy in about a minute*and autoconfigure in less than 10*. With simplified setup, configuration and management, Dell cloud clients can be deployed right out-of-the box. Dell services portfolio helps you streamline deployment, so you can focus on innovation.

Secure:
Get the most secure thin client operating system with Dell-exclusive ThinOS*. With a closed architecture, system hardening to limit attack surfaces, unpublished APIs and encrypted data and files exclusively packaged by Dell, ThinOS is virus and malware resistant. Select Windows 10 IoT Enterprise with Dell added security features to access confidently virtual workspaces or choose Dell Hybrid Client, purpose-built to augment the security of your VDI and cloud environments.

Manage:
With unified end-to-end deployment and management from Wyse Management Suite (WMS), you can manage from the cloud and/or the datacenter and scale easily from one to hundreds of thousands of devices.

Ports and Slots

Front:
1. Power Button
2. Universal Audio Jack
3. USB 3.2 Gen 1 Type A
4. USB 2.0 Type A
Back:
5. Knock-out Slots for Wireless Antenna WiFi 5 or 6E (select OS only) with internal or external antenna
6. Optional AUX port (VGA, DisplayPort 1.4a, HDMI 2.0, USB-C with alt-DP or serial port)
7. USB 2.0 with Smart Power On
8. Padlock
9. Ethernet RJ-45
10. USB 2.0 Type A
11. USB 3.2 Gen 2 Type A (2)
12. DisplayPort 1.4 (2)
13. Power Input

Dimensions & Weight

1. Width 36 mm (1.42 in.)
2. Depth 178 mm (7.00 in.)
3. Height 182 mm (7.17 in.)
Volume 1.2 L
Weight (max) 0.94 kg (2.07 lb.)