144Hz native display
for premium motion
Enjoy fast-moving images, such as sports or action movies, with life-like smoothness and sharper details thanks to our 144Hz native display. Nothing can beat 144Hz native motion.
144Hz is the highest display refresh rate capability of a TV screen.
Thanks to this 144Hz refresh rate, the signal will be processed in the best way, whatever the signal is 50Hz,60Hz, 100Hz, 120Hz or 144Hz.*
*144Hz Motion Clarity PRO only available on 98" model. Game Master PRO 3.0 available only on 98”; Game Master 3.0 available on 43”, 50”, 55”, 65”, 75” and 85” models.