Monitor 27G2ZN3/BK

Unleash your potential

27’’ FHD Fast VA Gaming monitor with 240Hz refresh rate for advanced gaming adventure
Screen size (inch)

27

Panel resolution

1920x1080

Panel type

Fast VA

Sync technology (VRR)

Adaptive Sync

Refresh rate

280Hz (240Hz Overclocked)

Bezel type (front)

3-sided frameless

HDR (High Dynamic Range)

HDR 10

Response time MPRT

0.5 ms

The 27G2ZN3/BK features a 27-inch Fast VA panel catering to the demands of both competitive and casual gamers. Offering a 240Hz refresh rate, it enhances your in-game responsiveness significantly. With a response time of 1ms GtG and 0.5ms MPRT, your gaming experience becomes fluid and uninterrupted. Additionally, you have the option to adjust the stand for improved posture while gaming, promoting a more professional approach to your gameplay.

240Hz Refresh Rate

240Hz completely unleashes top end GPUs, bringing unprecedented fluidity to the picture on your screen. With every detail brought sharply into focus and every movement shown with crystal clarity, feel your reactions become one with the action and elevate your game.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.

6 Games Mode

Tailor your display to the game with a click of a button. Switch settings between in-built presets for FPS, racing, or RTS games, or customise your own ideal conditions and save them. The AOC Settings KeyPad makes switching profiles or adjusting features quick and easy.