Monitor Q27U3CV

Create, elevate, imagine

Precision-engineered for graphics excellence with hardware-calibrated precision (Delta E<2), calman ready calibration, and stunning IPS QD panel
Screen size (inch)

27

Panel resolution

2560x1440

Panel type

IPS QD

Sync technology (VRR)

Adaptive Sync

Refresh rate

75 Hz

Bezel type (front)

3-sided frameless

Response time GtG

4 ms

HDR (High Dynamic Range)

VESA Certified DisplayHDR™ 400

The AOC Graphic Pro Q27U3CV ensures incredibly accurate colors right out of the box, thanks to its hardware calibration, which achieves a Delta E<2 (sRGB). With the Calman Ready feature, you can easily fine-tune the settings for optimal performance. Covering 98% of the DCI P3 color space, as well as 100% of sRGB and Rec 709, it’s perfect for graphic and photo editing, offering superior quality compared to standard monitors. Its Delta E<2 accuracy guarantees precise color rendering, even beyond what the human eye can perceive. Combined with its IPS QD panel, Vesa DisplayHDR 400, USB-C docking station, and sleek design, it’s the top choice for professionals.

Delta E<2

Delta E <2 color accuracy means superior, accurate color reproduction, achieving better than the eye can see color difference.

Calman Ready

Calman Ready displays and devices are equipped with the ability to communicate directly with Portrait Displays’ Calman® color calibration software. Devices that are Calman Ready can quickly connect with the software and leverage its precise and automated calibration capabilities (AutoCal™). Calman Ready allows for easy, precise and quick calibrations with your brand-new AOC display.

Quantum Dot

Utilising semiconductor nanocrystals, this technology converts light emissions so efficiently that it can create almost any colour within the visible spectrum. Bring your games and movies to life with extremely vivid, ultra-realistic colours.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

98% DCI-P3

The AOC Graphic Pro line offers 98% DCI-P3, 100% sRGB, and 100% Rec. 709 coverage—perfect for creators demanding true-to-life colors and exceptional accuracy in every project.

USB-C Docking

Simplify the connections with one cable only. The USB-C connection provides DisplayPort Alternate Mode for transferring high-resolution video signals from a notebook to the monitor while simultaneously charging the notebook’s battery from the monitor with USB power delivery.

Red Dot Winner 2023

The AOC U3 Graphic Pro Monitor won the category of product design. The Red Dot Award is among the most valued international competitions for product design, communication design, and design concepts.