Projector experts at BenQ have the technical know-how required to assist you in choosing the best projection option for your AV or simulation needs by offering a full tailor-made consultation service.
Extending its full line of revolutionary BlueCore laser projectors, the world’s No.1 DLP brand BenQ presents LU960UST, especially designed for ultra short throw fixed lens installation and reserves installation flexibility to merge into limited space.
Zero-deviation alignment of BlueCore laser diodes boosts luminous flux into the light tunnel, improving light efficacy to 5,200 lumens.
Dual synchronized BlueCore color wheels utilize an additive yellow segment, stimulating precise RGBY spectra for optimal chromatic performance.
Comprising over two million micromirrors that reflect pure light through the color wheel, the DLP chip is hermetically sealed to resist heat for over 200,000 hours without degradation.
Producing larger-than-life images in tight spaces with a 0.25 ultra short throw ratio, LU960UST eliminates distracting shadows and glare for viewers to move freely in front of the screen while enjoying immersive viewing experiences in places with space limitation or retail application with a lot traffic.
LU960UST is built with the native resolution switch function so users can change the native resolution from WUXGA into 1080P. When the native resolution is set at 1080P, the vertical lens shift function will be enabled for users to perfectly align images in any challenging venue such as when lights or vents that are located at the ceiling mounting site. Lens shift can move projected images up and down by 5% of screen height.
BlueCore laser technology guarantees reliable projection from any angle. Dynamic installation options such as 360° rotation and portrait applications, allows projection onto ceiling, walls, floors or angled signage.
Digital image shrinking and shift lets installers shrink the image to 80% of the original size in 0.5% increments via OSD menu. The image can also be shifted, so installers do not have to reinstall or adjust the projector physically in case the image is not precisely aligned on the desired frame and space.
Custom Light Mode modulates light power output from 40% to 100% under a scale of 80 steps, optimizing the projected image in a variety of ambient lighting situations. It is especially useful for blending consistent brightness across multiple projections.
Based on expertise gained from experience with near-zero latency displays used in gaming, LU960UST employs Fast mode functions to provide latency as low as 16.67ms. LU960UST can serve the fast-moving dynamic or interactive scenes such as in immersive cycling simulation and amusement park theaters very well.
LU960UST’s 5200lm high brightness produces wondrous displays in bright, compact exhibition spaces with superb image quality.
Select Gamma for your preference and optimizing image quality between input source and picture brightness. Besides, LU960UST also provides advanced BenQ and DICOM Gamma curve to satisfy your various needs.