LU960UST 5200 ANSI Lumen WUXGA Simulation Projector

Projection Services

Projector experts at BenQ have the technical know-how required to assist you in choosing the best projection option for your AV or simulation needs by offering a full tailor-made consultation service.

BlueCore Laser Technology

Revolutionary BlueCore Laser Technology

Extending its full line of revolutionary BlueCore laser projectors, the world’s No.1 DLP brand BenQ presents LU960UST, especially designed for ultra short throw fixed lens installation and reserves installation flexibility to merge into limited space.

Superior Brightness

Zero-deviation alignment of BlueCore laser diodes boosts luminous flux into the light tunnel, improving light efficacy to 5,200 lumens.

Superior Performance

Dual synchronized BlueCore color wheels utilize an additive yellow segment, stimulating precise RGBY spectra for optimal chromatic performance.

Superior Durability

Comprising over two million micromirrors that reflect pure light through the color wheel, the DLP chip is hermetically sealed to resist heat for over 200,000 hours without degradation.

Excellent Installation Flexibility

Ultra Short Throw Design for Unobstructed Viewing Without Space Constraints

Producing larger-than-life images in tight spaces with a 0.25 ultra short throw ratio, LU960UST eliminates distracting shadows and glare for viewers to move freely in front of the screen while enjoying immersive viewing experiences in places with space limitation or retail application with a lot traffic.

Native Resolution Switch and Digital Lens Shift

LU960UST is built with the native resolution switch function so users can change the native resolution from WUXGA into 1080P. When the native resolution is set at 1080P, the vertical lens shift function will be enabled for users to perfectly align images in any challenging venue such as when lights or vents that are located at the ceiling mounting site. Lens shift can move projected images up and down by 5% of screen height.

360° and Portrait Projection Accommodate Different Spaces

BlueCore laser technology guarantees reliable projection from any angle. Dynamic installation options such as 360° rotation and portrait applications, allows projection onto ceiling, walls, floors or angled signage.

Digital Shrink and Shift without Distortion

Digital image shrinking and shift lets installers shrink the image to 80% of the original size in 0.5% increments via OSD menu. The image can also be shifted, so installers do not have to reinstall or adjust the projector physically in case the image is not precisely aligned on the desired frame and space.

Ensure Consistent Brightness Blending with Custom Light Mode

Custom Light Mode modulates light power output from 40% to 100% under a scale of 80 steps, optimizing the projected image in a variety of ambient lighting situations. It is especially useful for blending consistent brightness across multiple projections.

Wired Remote Control

Wired Remote Control offers projector installers and IT managers extra set-up convenience and ease of operation. The added wired control functionality makes the device a dependable choice for projector installation adjustment.

Remote Control Projector ID Setting for Independent Control

Installers and IT managers can assign a specific remote control ID to each projector, avoiding signal interference and unintentional changes when installing multiple projectors in a venue.

3D Sync In /3D Sync out

Connect up to 3 projectors and project 3D content together by a single PC.

HDBaseT for Uncompressed Transmission Up to 100m and Control

Groundbreaking HDBaseT connectivity combines video, audio, RS-232 and LAN signal control signals from multiple sources including: PCs, laptops, document cameras, Blu-ray and DVDs onto a single RJ-45 cable. This ensures seamless transmissions up to 100 meters.

Superior Image Quality

Lag-Busting Response with Fast Mode

Based on expertise gained from experience with near-zero latency displays used in gaming, LU960UST employs Fast mode functions to provide latency as low as 16.67ms. LU960UST can serve the fast-moving dynamic or interactive scenes such as in immersive cycling simulation and amusement park theaters very well.

High Brightness Vivid Clarity in Bright Ambient Environments

LU960UST’s 5200lm high brightness produces wondrous displays in bright, compact exhibition spaces with superb image quality.

Gamma Selection

Select Gamma for your preference and optimizing image quality between input source and picture brightness. Besides, LU960UST also provides advanced BenQ and DICOM Gamma curve to satisfy your various needs.