OptiPlex All-in-One

Intelligence meets simplicity

Intelligent desktops for every workstyle.
Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with Intel® Core™ processors (14th gen) feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Which OptiPlex configuration is right for you?

OptiPlex All-in-Ones allow users to interact seamlessly and securely with the smartest collaboration features from OptiPlex. Perfect for small collaboration spaces, the All-in-One includes built-in camera and speakers for outstanding performance in a clean, desk-friendly design with a minimal footprint. 

All-in-One (35-Watt CPU)

Features 35-Watt processors up to Intel Core i5, FHD HDR camera, integrated graphics and choice of fixed or height adjustable stands. This base configuration also comes with an external power supply unit.

Collaboration at your fingertips

Intelligent Audio
Adaptive Audio adjusts speakers and mics to user’s proximity while Intelligent Audio provides automatic noise cancellation based on environment.
 
New FHD HDR Camera
High dynamic range (HDR) technology automatically adjusts clarity in any lighting environment including low light, direct sunlight or high contrast lighting conditions with greater tonal range.
 
Ergonomic stand options
Ergonomic stand options are designed to match Dell displays for a seamless dual display set up. The Height Adjustable Stand can rotate 90 degrees, tilt, and pivot to best suit users' needs
 

Work your way

Aesthetics are in: Choose a sleek silver design (OptiPlex All-in-One Plus) or dark gray design (OptiPlex All-in-One) with matching stands.

Everything at your fingertips: Work comfortably with choice of TUV Low Blue Light certified touch and non-touch panels.

Upgraded inside and out: Expand your performance with up to 64GB DDR5 memory, and up to (2) M.2 storage drives, plus optional AMD discrete graphics options.

 

Enhancements that lead to advancements

One BIOS
Our OptiPlex desktops with Intel® Core™ processors (14th gen) feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.
 
Intel® Core™ processors (14th Gen)
Engineered to increase your productivity.
 
Dell Optimizer Built-in AI
Intuitive, personalised productivity.
 
Modern management and reliability
OptiPlex invests in reliable product experiences designed with quality-tested, sustainable components built to last and perform.
 

Dell Trusted Devices

Reduce the Attack Surface of Your Fleet with OptiPlex.
OptiPlex is a part of the industry’s most secure commercial PC family from Dell, with built-in security features that keep you protected and give you visibility to threats for swift action. OptiPlex customers trust our secure desktop solutions, featuring TPM 2.0, lockable stands and mounts, smart authentication options and chassis intrusion switches.

Be secure from first boot: Rigorous, state-of-the-art supply chain controls and Dell-unique Secured Component Verification reduce the risk of product tampering.

Stay protected from evolving threats: Only Dell offers off-host BIOS and firmware verification, providing greater security than other PCs. Comprehensive security support further minimises the risk of attack in-use.

Early-alert threat detection: Indicators of Attack, an early-alert feature offered only by Dell, scans for behavior-based threats before they can do damage, e.g., BIOS attacks, chassis intrusion.​

Safeguard user credentials: Our unique security chip offers an extra, hardware-based layer of security against credential theft.

Thin Client Solution

Pair the OptiPlex All-in-One with Dell ThinOS, Dell Hybrid Client or Windows 10 IoT Enterprisefor a personalised thin client solution delivering confident access to your virtual workspaces. All powered by Cloud Client Workspace.

 

Modern device management

Protect endpoints, optimise the health & performance across devices, and enhance productivity.
Single BIOS strategy: OptiPlex makes it easier for IT admins to manage numerous devices. OptiPlex offers one BIOS for All-in-Ones, and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Dell Manageability Solutions: Designed to allow IT admins to deploy drivers, configure BIOS, monitor devices, and manage updates - reliably and easily, all while integrating with existing endpoint management solutions. Dell offers the industry’s first Binary Large Object (BLOB) package-based solution, for securely configuring & managing endpoints, using Microsoft Intune.

Dell Trusted Update Experience: All new offering simplifies the update experience for your fleet of devices. We pack the latest BIOS, drivers, and firmware versions for our customers – with Dell-exclusive capabilities.

 

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

 

Advancing Sustainability

Our use of sustainable materials helps reduce the environmental impact of making and recycling them. OptiPlex desktops are made with up to 56.7% recycled plastic, including ITE-derived closed loop plastic. Select OptiPlex desktops are certified ENERGY STAR® 8.0, carry TCO Generation 9 certifications, and are EPEAT Gold registered with Climate+ designations. With Climate+, these desktops have met the industry's best practices for decarbonization.

 

Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

 

Ports & Slots

1. Pop-up FHD HDR Camera
2. Array Microphones
3. Speaker
4. Speaker
5. Power Button
6. Display Input Button
7. USB 3.2 Gen 2 Type-C®
8. SD 4.0 Card Slot
9. Kensington Security Cable Slot
10. DisplayPort++ 1.4a (up to 5120 x 3200 @ 60Hz)
11. 2x USB 3.2 Gen 1 Type-A Ports
12. 2x USB 2.0 Type-A Ports with SmartPower On
13. RJ-45 10/100/1000 Mbps Ethernet Port
14. Audio Line-out Port, re-taskable
15. Power Adapter Port
16. VESA Bracket for Stand
17. USB 3.2 Gen 2 Type-A Port with PowerShare
18. Storage Activity Light
19. Universal Audio Port

 

Dimensions & Weight

1. Height: 354.30 mm (13.95")
2. Width: 540.00 mm (21.26")
3. Depth: 57.90 mm (2.28")
Weight (min.): 7.51 kg (16.55 lb) (with stand)
Weight (max.): 9.19 kg (20.25 lb) (with stand)

Weight (min.): 5.61 kg (12.37 lb) (without stand)
Weight (max.): 6.32 kg (13.93 lb) (without stand)

Note: The weight of your computer varies depending on the configuration ordered and the manufacturing variability.