Latitude 7350 Laptop

AI at your fingertips

Delivering the next level of computing experience: The new Intel® Core™ Ultra processor combined with Intel vPro® delivers a secure hardware platform with premium performance and optimised power efficiency, ready to handle the next generation of AI workloads and the versatile management options that businesses require to stay ahead of the game.

Built for efficiency: The new Intel® Core™ Ultra processor delivers the next generation of performance hybrid architecture for supercharged computing with a battery that lasts thanks to a three tier multi-processing unit. Business users can manage complex workloads by sending the right task to the right engine at the right time with a CPU for lightweight low-latency AI tasks, GPU for media and visual AI rendering, and NPU, a dedicated AI engine, for sustained AI and AI offload.

AI-accelerated apps: Apps using AI run fast and smooth thanks to the dedicated NPU. Whether it’s comprehensive threat detection from CrowdStrike, content creation with Wondershare Filmora or enhanced collaboration with Microsoft Teams or Zoom; the NPU manages the AI workload of these apps for flawless performance.

Intelligent collaboration: Revolutionise your meetings with AI boosts on Windows Studio Effects. Keep your audience engaged with video auto-framing and maintain eye contact effortlessly, even while referencing your notes, thanks to AI-eye tracking technology.

Time saver: Effortlessly jumpstart your workflow with the Copilot Hardware Key on your device, saving you time by providing quick access to the tools you need to start your workday.

Exceptional battery life: The Latitude 7350 with Intel® Core™ Ultra offers battery life up to 7% longer on average than the previous generation.

Always camera ready

Look your best on conference calls thanks to simultaneous multi-exposure high dynamic range (HDR). Available on configurations with an FHD or FHD IR camera, HDR technology takes several pictures simultaneously and blends them to accurately capture image detail in challenging lighting conditions, such as windowed offices and conference rooms.

Ultralight upgrade

Moves with you: Latitude 7350 Ultralight is the world's smallest and lightest 13.3" premium commercial laptop  – ideal for busy professionals on the move.

Sleek design: Latitude 7350 Ultralight comes in a durable ultralight magnesium chassis in a stunning River colour.

Convenient controls: Only on Ultralight configurations, the Collaboration Touchpad is now available on on the Latitude 7000 series . Avoid fumbling around in meetings with conferencing icons right at your fingertips. Now you can quickly access Zoom and Microsoft Teams features directly on your touchpad – including mic, camera, share screen and mute actions.

Designed to impress

Work your way: Select from either an aluminium chassis in Titan Grey or magnesium ultralight chassis in River. 

Built for efficiency: World’s only premium commercial laptop with optional battery-saving Mini-LED backlit technology, which reduces keyboard power usage by up to 75% and increases battery life.

Stunning views: The 16:10 aspect ratio features 5% more productivity area vs a 16:9 aspect ratio display.

Battery optimisation: Optional battery-saving display consumes less power to help maximise battery run time.

Designed for comfort: ComfortView Plus options are TUV-certified to reduce harmful blue light.

Thoughtfully crafted: The roomy touchpad provides space for easy navigation.

Look and sound your best

Exquisite sound quality with two top-firing speakers and two bottom-firing speakers, rich bass, and loud audio.
Optional 5MP IR camera, so you’ll be seen in crisp and clear detail while video conferencing.
Intelligent audio uses neural noise cancellation to remove unwanted background noise on both ends of the call.

Better connected than ever

Fast connectivity: Stay connected at the industry’s fastest speeds with a WiFi 7 capable wireless card.

Productivity anywhere: Stay connected on the go with optional 5G or 4G LTE.

 

Smart about security and privacy

The industry's most secure commercial PCs offer Dell Safe ID with a dedicated security chip to store and process fingerprint reader credentials, Dell SafeBIOS, TPM chip and lock slot options and pass MIL-STD 810H tests.

SafeSupply Chain solutions provide layers of security and integrity controls. Optional tamper-evident seals to protect PCs during transit and a NIST-compliant hard drive wipe helps businesses ensure their device has a clean slate before adding the company image.

Optional ExpressSign-in detects your presence to wake your system and locks your PC when you walk away.

Optional Intelligent Privacy features from Dell Optimizer help keep sensitive data private. Onlooker Detection texturises your screen when prying eyes are detected, while Look Away dim recognises when your focus is elsewhere and dims to further protect privacy and save battery life.

Serious about sustainability

Titan Gray configurations will start shipping with 50% low emissions and 50% recycled aluminium in chassis in 2024.
Ultralight configurations will start shipping with 90% recycled magnesium in chassis in 2024.
This year, the new generation of Latitude laptops will start shipping with 50% recycled cobalt in batteries.100% recycled or renewable packaging with multipack options for even less .Latitude 7350 is ENERGY STAR® 8.0 certified, TCO certified Generation 9, and EPEAT Gold registered with Climate+.

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

 

Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

 

Ports & Slots

1. Optional external uSIM card tray (WWAN configurations only)
2. Universal audio jack
3. USB 3.2 Gen 1 with Power Share
4. Wedge lock slot
5. HDMI 2.1
6. 2x Thunderbolt™4.0 with Power Delivery & DisplayPort (USB Type-C)
7. Optional contacted SmartCard reader (available on aluminium chassis only)

Dimensions & Weight

Ultralight Laptop
1. Height (rear): 17.60 mm (0.69 in. )
Height (front): 16.67 mm (0.66 in.)
2. Width: 299 mm (11.77 in.)
3. Depth: 212.9 mm (8.38 in.)
Starting Weight: 0.989 kg (2.18 lb)

Aluminium Laptop
1. Height (rear): 17.75 mm (0.69 in.)
Height (front): 16.44 mm (0.64 in. )
2. Width: 299 mm (11.77 in.)
3. Depth: 213.2 mm (8.38 in.)
Starting Weight: 1.15 kg (2.54 lb)