Latitude 7650 Laptop

AI-accelerated productivity

A new way of computing: The new Intel® Core™ Ultra processor delivers the next generation of hybrid architecture for supercharged computing with a battery that lasts. Thanks to a three tier multi-processing unit, business users can manage complex workloads by sending the right task to the right engine at the right time. A CPU manages lightweight low-latency AI tasks, a GPU¹ manages media and visual AI rendering, and an NPU, a dedicated AI engine, manages sustained AI and AI offload.

AI-accelerated apps: An NPU helps apps run fast and smooth for efficient:

  • Collaboration: Use up to 38% less power when utilising AI-enhanced collaboration tools during Zoom calls².
  • Creativity: 132% faster performance when running on-device AI photo editing on Adobe³. 

Copilot Hardware Key: Effortlessly jumpstart your workflow with the Copilot Hardware Key⁴ on your device, saving you time by providing quick access to the tools you need to start your workday.


Exceptional battery life: The Latitude 7650 with Intel® Core™ Ultra offers battery life up to 15% longer on average than the previous generation⁵.

Always camera ready

Look your best on conference calls thanks to simultaneous multi-exposure high-dynamic range (HDR). Available on configurations with an FHD or FHD IR camera, HDR technology takes several pictures simultaneously and blends them to accurately capture image detail in challenging lighting conditions, such as windowed offices and conference rooms.

Designed to impress

Built for efficiency: World’s only premium commercial laptop with optional battery-saving Mini-LED backlit technology, which reduces keyboard power usage by up to 75% and increases battery life up to 2.93 hours.⁶

Stunning views¹: The 16:10 aspect ratio features 5% more productivity area vs a 16:9 aspect ratio display.

Thoughtfully crafted: The roomy touchpad provides space for easy navigation. ​

Look and sound your best

Exquisite sound quality with two top-firing speakers and two bottom-firing speakers, rich bass, and loud audio.
FHD or FHD IR camera options provide crisp and clear conferencing.
Intelligent audio uses neural noise cancellation to remove unwanted background noise on both ends of the call.

Better connected than ever

Fast connectivity: Stay connected at the industry’s fastest speeds with a WiFi 7⁷ capable wireless card.

Productivity anywhere: Stay connected on the go with optional mobile broadband connectivity - select from either 5G or 4G LTE wireless cards⁸.

 

Smart about security and privacy

Catch and repeal threats: Keep users protected and provide visibility to threats before they compromise your system with built-in security features including Dell SafeBIOS, an optional fingerprint reader, optional contacted and contactless smart card readers, TPM chip, and wedge-shaped lock slot.

Safety first: Dell SafeID keeps user credentials hidden from malware with a dedicated FIPS Level 3 certified security chip​.

Layered security: Rigorous supply chain controls and optional Dell SafeSupply Chain solutions reduce the risk of product tampering. Verify the integrity of the device with Dell-unique Secured Component Verification. Additional supply chain assurance available with tamper-evident packaging and hard drive wipes⁹.

Military-certified: Built to withstand military-grade conditions and passes MIL-STDH tests.​

Personalised security: Optional Presence Detection detects your presence and wakes up your system and locks your PC when you walk away.

Safely work anywhere: Optional Intelligent Privacy features from Dell Optimizer⁹ help keep sensitive data private. Onlooker Detection texturises your screen when prying eyes are detected, while Look Away Dim darkens your screen when you look away to further protect privacy and save battery life.

Serious about sustainability

Latitude 7650 is made with 50% low emissions and 50% recycled aluminium in chassis¹⁰.

This year, the new generation of Latitude laptops will start shipping with 50% recycled cobalt in batteries¹¹.

100% recycled or renewable packaging with multipack options for even less waste¹².

Latitude 7650 is ENERGY STAR® 8.0 certified, TCO certified Generation 9, and EPEAT Gold registered with Climate+¹³.

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹⁴, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports & Slots

1. Optional external uSIM card tray (WWAN configurations only)
2. Universal Audio Jack
3. 2x USB 3.2 Gen 1 Type-A
4. Wedge-shaped lock slot
5. HDMI1 2.1¹
6. 2x Thunderbolt™4 with Power Delivery & DisplayPort (USB Type-C)¹
7. Optional SmartCard reader

Dimensions & Weight

1. Height: 19.50 mm (0.77 in.)
2. Width: 358.00 mm (14.09 in.)
3. Depth: 250.42 mm (9.86 in.)
Starting Weight: 1.85 kg (4.07 lb)
1. High-Efficiency Video Coding (HEVC) content playback on the system and on an external display as well as HEVC content streaming is supported on configurations with a discrete graphics card, built in 4K panel, Dolby Vision or CyberLink Blue-ray player; for other configurations HEVC content playback on the system will require a separate purchase and download of software HEVC codec or third-party media players.
2. Based on internal testing on generic devices, as measured by system on chip (SOC) package power during 1x1 Zoom call with background blur on NPU on Intel Core Ultra 7 165H processor comparing to 13th Gen Core i7 1370P processor. Learn more here: Intel® Core™ Ultra Processors - 1 | Performance Index
3. Based on internal testing on generic devices, as measured by an AI video editing workload using Adobe Premier Pro Beta on Intel Core Ultra 7 165H processor, comparing to 13 th Gen Intel Core i7-1370P processor. Learn more here: Intel® Core™ Ultra Processors - 1 | Performance Index
4. Copilot is only supported in selected regions. Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.
5. Latitude 7650 and Latitude 7640 tested across multiple configurations. Battery life results were compared for like-to-like configs (i.e., same or similar memory, storage, display, battery, etc.) except for CPU.Based on testing using the Mobile Mark 2025 battery life benchmark test in February 2024. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors.
6. Applies to Product launched March 2024. Based on Dell analysis of publicly available information, October 2023.
7. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router.Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7.Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations  https://www.wi-fi.org/countries-enabling-wi-fi-in-6-ghz-wi-fi-6e . Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
8. 5G module is optional and must be selected at purchase. 4G and 3G Backwards compatible. Actual speeds will vary depending on the carrier network, users, location and other factors. Subject to service provider’s subscription and coverage area. Additional charges will apply. Contact service provider for details.
9. Based on Dell internal analysis, September 2023. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Availability varies by region.
10. Based on internal analysis, January 2024.
11. Based on internal analysis, January 2024. Shipping timelines may vary based on region and laptop configuration.
12. Contains 93.9% recycled content and 6.1% renewable materials. Renewable materials in the form of sustainably forested fibers. Percentages may vary slightly by region. Excludes optional items added to order and included in box. Paper packaging materials can be recycled via municipal recycling, where available. System bag is made from recycled plastic and can be recycled along with other thin plastics. See local recycling guidelines.
13. Based on internal analysis, January 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
14. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.