Latitude 3450 Laptop

Always camera ready

Look your best on conference calls thanks to simultaneous multi-exposure High Dynamic Range (HDR). Available on configurations with an FHD or FHD IR camera, HDR technology takes several pictures simultaneously and blends them to accurately capture image detail in challenging lighting conditions, such as windowed offices and conference rooms.

Modern design to boost productivity

Sleek design: Latitude 3450 is a small laptop that comes in a soft charcoal colour with a refined texture for a modern look.​

Built for productivity: Premium-feel keyboard with durable, laser-etched key prints delivers long key travel for enhanced comfort. ​

Comfortable touch: The clickpad has a glass-like feel that provides a more comfortable experience.

Created for combining forces

Crystal clear audio: Intelligent audio removes background noise on both ends of the call, while Dynamic Volume adjusts your PC speaker volume so you can hear your call clearly over unexpected noises.

Look your best: Choose between multiple camera options up to FHD+IR, now with HDR technology and TNR4.

Create the perfect view: Enjoy a wide array of display options, including FHD touch and a battery life saving option.

Experience uncompromised connectivity

High-speed connections: Available Wi-Fi 6E ensures you’re always connected at the industry’s fastest speeds.

Productivity anywhere: Network Optimisation joins the best available network, prioritises conferencing apps and delivers fast data and video downloads with the world's first simultaneous multi-network connection.

 

Confidently confidential

Layered security: The industry's most secure commercial PCs offer Dell SafeID, Dell SafeBIOS, fingerprint readers, TPM chip and lock slot options and pass MIL-STD 810H tests.

Seamless sign-on: Sign-in securely and effortlessly with the optional Windows Hello supported FHD-IR camera.

Peace of mind: Control your privacy with the mechanical camera shutter and mic mute button right at your fingertips.

 

Looking good has never felt so good

This year, shipping with 50% recycled cobalt in batteries.
Latitude 3450 features industry leading sustainable materials.
Designed with post-consumer recycled plastics in various parts of its design.
100% recycled, renewable and recyclable packaging with multipack options for even lesser waste.
EPEAT Gold registered with Climate+.

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

Thin Client Solution

Pair the Latitude 3450 with Dell Hybrid Client software for a personalised thin client solution delivering confident access to your virtual workspaces. All powered by Cloud Client Workspace.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports & Slots

1. 2x USB 3.2 Gen1
2. RJ-45
3. Wedge Shaped Lock Slot
4. Power
5. HDMI 1.4
6. USB 3.2 Gen1 with PowerShare
7. USB4 Gen2 Type-C with Power Delivery & DisplayPort
8. Universal Audio Jack

Dimensions & Weight

1. Depth: 219.40 mm (8.64 in.)
2. Width: 322.20 mm (12.69 in.)
3. Height: 17.70 mm (0.70 in.)
Starting weight: 1.50 kg (3.30 lb)